CAPACITOR, RADIAL DROP, FILM, 630VDC, .01UF, 5%, L/S=10MM. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 10000PF 5% 630VDC RAD
CAP FILM 10000PF 5% 630VDC RAD
ECQE(F), Met Polyester Film Cap Radial L RoHS Compliant: Yes
| Radwell International | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 136891314 | ECQ-E6103JFB | ECQ-E6103JFB | 49W1664 |
| Product Name | Capacitor | Film Capacitors | Capacitors - Film Capacitors | Ecqe(F), Met Polyester Film Cap Radial L Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | |
| Lead Style | Radial | Radial | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |