CAPACITOR, RADIAL DROP, FILM, .18UF, 1KV, 26X10X27 MM, 17.5MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 0.18UF 5% 1KVDC RADIAL
ECQE(F), Met Polyester Film Cap Radial L RoHS Compliant: Yes
CAP FILM 0.18UF 5% 1KVDC RADIAL
| Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 136887848 | ECQ-E10184JFB | 49W0066 | ECQ-E10184JFB |
| Product Name | Capacitor | Capacitors - Film Capacitors | Ecqe(F), Met Polyester Film Cap Radial L Rohs Compliant Panasonic | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Capacitance Range | 0.1800 microF | 0.1800 microF | 0.1800 microF | |
| Lead Style | Radial | Radial | ||
| Applications | General Purpose; General Purpose |