Panasonic 5.5V Capacitor EEC-F5R5U105

Description
1F 5.5V Radial Capacitor, 21.5x8mm, 30R ESR, 70°C Product overview: EEC-F5R5U105 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EEC-F5R5U105 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1F 5.5V Radial Capacitor, 21.5x8mm, 30R ESR, 70°C Product overview: EEC-F5R5U105 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EEC-F5R5U105 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V Capacitor
61-EEC-F5R5U105
5.5V Capacitor 61-EEC-F5R5U105
1F 5.5V Radial Capacitor, 21.5x8mm, 30R ESR, 70°C Product overview: EEC-F5R5U105 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EEC-F5R5U105 can be used for catalog matching and distributor lookup.

1F 5.5V Radial Capacitor, 21.5x8mm, 30R ESR, 70°C Product overview: EEC-F5R5U105 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EEC-F5R5U105 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - EEC-F5R5U105 - ODG (Origin Data Global)
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
EEC-F5R5U105
Electric Double Layer Capacitors (EDLC), Supercapacitors EEC-F5R5U105
CAP 1F -20% +80% 5.5V T/H

CAP 1F -20% +80% 5.5V T/H

Supplier's Site Datasheet
Capacitor Double Layer, 1F, 5.5V, +80, -20%, Radial; Capacitance Panasonic - 96K9364 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Double Layer, 1F, 5.5V, +80, -20%, Radial; Capacitance Panasonic
96K9364
Capacitor Double Layer, 1F, 5.5V, +80, -20%, Radial; Capacitance Panasonic 96K9364
CAPACITOR DOUBLE LAYER, 1F, 5.5V, +80, -20%, RADIAL; Capacitance:1F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; ESR:-; Product Length:- RoHS Compliant: Yes

CAPACITOR DOUBLE LAYER, 1F, 5.5V, +80, -20%, RADIAL; Capacitance:1F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; ESR:-; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - EEC-F5R5U105 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
EEC-F5R5U105
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors EEC-F5R5U105
CAP 1F -20% +80% 5.5V T/H

CAP 1F -20% +80% 5.5V T/H

Supplier's Site
Capacitor - 24691045 - Radwell International
Willingboro, NJ, United States
Capacitor
24691045
Capacitor 24691045
DISCONTINUED BY MANUFACTURER, SUPER CAPACITOR, RADIAL, 1F, 5.5V, 21.5X8MM 5LS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SUPER CAPACITOR, RADIAL, 1F, 5.5V, 21.5X8MM 5LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 61-EEC-F5R5U105 EEC-F5R5U105 96K9364 EEC-F5R5U105 24691045
Product Name 5.5V Capacitor Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitor Double Layer, 1F, 5.5V, +80, -20%, Radial; Capacitance Panasonic Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF 1.00E6 microF 1.00E6 microF 1.00E6 microF 1.00E6 microF
Capacitance Tolerance 20 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Film Paper Film Capacitors - 105PPS152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers