Murata Electronics Capacitors - Ceramic Capacitors DE1E3KX102MB4BN01F

Description
Win Source Part Number: 1112876-DE1E3KX102MB 4BN01F Category: Capacitors>Ceramic Capacitors Series: KX Features: Flame Retardant Package: Bulk Applications: Safety Height - Seated (Max): 0.394" (10.00mm) Standard Package: 500 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 250VAC Temperature Coefficient: E Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" Dia (7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8532.25.0010 Mfr: Murata Electronics Other Names: 490-9378,DE1E3KX102M B4BN01F-ND Base Product Number: DE1E3KX Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1112876-DE1E3KX102MB 4BN01F Category: Capacitors>Ceramic Capacitors Series: KX Features: Flame Retardant Package: Bulk Applications: Safety Height - Seated (Max): 0.394" (10.00mm) Standard Package: 500 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 250VAC Temperature Coefficient: E Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" Dia (7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8532.25.0010 Mfr: Murata Electronics Other Names: 490-9378,DE1E3KX102M B4BN01F-ND Base Product Number: DE1E3KX Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1112876-DE1E3KX102MB4BN01F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1112876-DE1E3KX102MB4BN01F
Capacitors - Ceramic Capacitors 1112876-DE1E3KX102MB4BN01F
Win Source Part Number: 1112876-DE1E3KX102MB 4BN01F Category: Capacitors>Ceramic Capacitors Series: KX Features: Flame Retardant Package: Bulk Applications: Safety Height - Seated (Max): 0.394" (10.00mm) Standard Package: 500 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 250VAC Temperature Coefficient: E Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" Dia (7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8532.25.0010 Mfr: Murata Electronics Other Names: 490-9378,DE1E3KX102M B4BN01F-ND Base Product Number: DE1E3KX Product Status: Obsolete

Win Source Part Number: 1112876-DE1E3KX102MB4BN01F
Category: Capacitors>Ceramic Capacitors
Series: KX
Features: Flame Retardant
Package: Bulk
Applications: Safety
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 500
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 250VAC
Temperature Coefficient: E
Ratings: X1, Y1
Lead Spacing: 0.394" (10.00mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" Dia (7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
HTSUS: 8532.25.0010
Mfr: Murata Electronics
Other Names: 490-9378,DE1E3KX102MB4BN01F-ND
Base Product Number: DE1E3KX
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
1000PF 250V Capacitor
60-DE1E3KX102MB4BN01F
1000PF 250V Capacitor 60-DE1E3KX102MB4BN01F
CAP CER 1000PF 250V RADIAL Product overview: DE1E3KX102MB4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX102MB4BN01 F can be used for catalog matching and distributor lookup.

CAP CER 1000PF 250V RADIAL Product overview: DE1E3KX102MB4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX102MB4BN01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-9378-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9378-ND
Ceramic Capacitors 490-9378-ND
1000pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

1000pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE1E3KX102MB4BN01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1E3KX102MB4BN01F
Ceramic Capacitors DE1E3KX102MB4BN01F
CAP CER 1000PF 250V RADIAL

CAP CER 1000PF 250V RADIAL

Supplier's Site Datasheet
Capacitor - 127150437 - Radwell International
Willingboro, NJ, United States
Capacitor
127150437
Capacitor 127150437
CAPACITOR, RADIAL, CERAMIC DISC, 1000PF 1NF, 250V, 20%, 7MM DIAMETER, 10MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, CERAMIC DISC, 1000PF 1NF, 250V, 20%, 7MM DIAMETER, 10MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1112876-DE1E3KX102MB4BN01F 60-DE1E3KX102MB4BN01F 490-9378-ND DE1E3KX102MB4BN01F 127150437
Product Name Capacitors - Ceramic Capacitors 1000PF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVAC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details