CAP ALUM 22UF 20% 200V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 200V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:10mm; ESR:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 200V, 20%, RADIAL, 10X20MM. FREE 2 YEAR RADWELL WARRANTY
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEU-ED2D220 | 96K9453 | 24692133 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 22Uf, 200V, 20%, Radial; Capacitance Panasonic | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose | ||
| Capacitance Type | Fixed | Fixed | |
| Features | Polarized | Polarized |