ALUMINUM ELECTORLYTIC CAPACITOR, 680UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes
CAP ALUM 680UF 20% 16V SMD
CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 680UF 16V, 20%, 105C, 10X10 MM. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 94W2432 | EEE-FK1C681P | 39058973 |
| Product Name | Aluminum Electorlytic Capacitor, 680Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Capacitance Type | Fixed | Fixed | |
| Features | Polarized | Polarized | |
| Capacitance Range | 680 microF | 680 microF | 680 microF |
| WVDC | 16 volts | 16 volts | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |