Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FT0J152AP

Description
CAP ALUM 1500UF 20% 6.3V SMD
Description
CAP ALUM 1500UF 20% 6.3V SMD

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FT0J152AP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FT0J152AP
Capacitors - Aluminum Electrolytic Capacitors EEE-FT0J152AP
CAP ALUM 1500UF 20% 6.3V SMD

CAP ALUM 1500UF 20% 6.3V SMD

Supplier's Site
Capacitor - 39059076 - Radwell International
Willingboro, NJ, United States
Capacitor
39059076
Capacitor 39059076
CAPACITOR, SMD, ELECTROLYTIC, 1500UF, 20%, 6.3V, 8X10.5 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SMD, ELECTROLYTIC, 1500UF, 20%, 6.3V, 8X10.5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitor, 1500Uf, 20%, 6.3V, Smd; Capacitor Case / Package Panasonic - 73T9147 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1500Uf, 20%, 6.3V, Smd; Capacitor Case / Package Panasonic
73T9147
Aluminum Electrolytic Capacitor, 1500Uf, 20%, 6.3V, Smd; Capacitor Case / Package Panasonic 73T9147
ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 20%, 6.3V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):6.3V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FT SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 20%, 6.3V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):6.3V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FT SeriesRoHS Compliant: Yes

Supplier's Site
Capacitor Alum Elec, 1500Uf, 20%, 6.3V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0895 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 1500Uf, 20%, 6.3V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0895
Capacitor Alum Elec, 1500Uf, 20%, 6.3V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0895
CAPACITOR ALUM ELEC, 1500UF, 20%, 6.3V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):6.3V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 1500UF, 20%, 6.3V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):6.3V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEE-FT0J152AP 39059076 73T9147 01X0895
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Aluminum Electrolytic Capacitor, 1500Uf, 20%, 6.3V, Smd; Capacitor Case / Package Panasonic Capacitor Alum Elec, 1500Uf, 20%, 6.3V, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 226SVH050MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details