Panasonic Aluminium Capacitors EEEFPJ331XAP

Description
Panasonic EEEFPJ331XAP Capacitor
Request a Quote
Description
Panasonic EEEFPJ331XAP Capacitor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 568701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568701
Aluminium Capacitors 568701
Panasonic EEEFPJ331XAP Capacitor

Panasonic EEEFPJ331XAP Capacitor

Supplier's Site
Aluminium Capacitors - 568701P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568701P
Aluminium Capacitors 568701P
Ecap SMD 330uF 6.3V D Case

Ecap SMD 330uF 6.3V D Case

Supplier's Site
Aluminium Capacitors - 568828P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568828P
Aluminium Capacitors 568828P
Ecap SMD 220uF 35V F Case

Ecap SMD 220uF 35V F Case

Supplier's Site
Aluminium Capacitors - 7479138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479138
Aluminium Capacitors 7479138
Ecap 330uF 6.3V D8 Case FP SMD (Reel)

Ecap 330uF 6.3V D8 Case FP SMD (Reel)

Supplier's Site
Cap, 330Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7196 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7196
Cap, 330Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7196
CAP, 330µF, 6.3V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:6.3V; ESR:0.16ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 330µF, 6.3V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:6.3V; ESR:0.16ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Cap, 330Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6967 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
62W6967
Cap, 330Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic 62W6967
CAP, 330µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:6.3V; ESR:0.16ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 330µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:6.3V; ESR:0.16ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Capacitor - 24694729 - Radwell International
Willingboro, NJ, United States
Capacitor
24694729
Capacitor 24694729
CAPACITOR, SMD, 330UF, 6.3V, 6.3MM X 8MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SMD, 330UF, 6.3V, 6.3MM X 8MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 568701 568701P 568828P 7479138 89Y7196 24694729
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 330Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 156XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Film Capacitors - 113336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details