Radwell International Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
(PRICE/TC) CAP, TANT, AEC-Q200, 10UF, 10V, CASE B, CAPACITANCE:10¦F, VOLTAGE RATING:10V, TANTALUM CAPACITOR CASE:1411 [3528 METRIC], PRODUCT RANGE:F97-HT3 SERIES, CAPACITANCE TOLERANCE:¦ 20%, OPERATING TEMPERATURE MIN:-55¦C, ESR:2OHM ROHS COMPLIANT: YES. FREE...
(PRICE/TC) CAP, TANT, POLYMER, 10UF, 6.3V, CASE M, CAPACITANCE:10¦F, VOLTAGE RATING:6.3V, PRODUCT RANGE:F38 SERIES, CAPACITANCE TOLERANCE:¦ 20%, MANUFACTURER SIZE CODE:M, ESR:0.3OHM, OPERATING TEMPERATURE MIN:-55¦C ROHS COMPLIANT: YES. FREE 2 YEAR...
(PRICE/TC) SMD ALUMINIUM ELECTROLYTIC CAPACITOR, EXV SERIES, 330 F, 25 V, RADIAL CAN - SMD, 10 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) SUPER CAP, 0.22F, 3.5V, RADIAL CAN SMD, CAPACITANCE:0.22F, VOLTAGE RATING:3.5V, CAPACITOR TERMINALS:-, PRODUCT RANGE:FC SERIES, CAPACITANCE TOLERANCE:+80%, -20%, LEAD SPACING:-, LIFETIME @ TEMPERATURE:1000 HOURS @ 70¦C, ESR:50OHM ROHS COMPLIANT.
(PRICE/TC) SUPER CAPACITOR, 0.22F, 5.5V, SMD, CAPACITANCE:0.22F, VOLTAGE RATING:5.5V, CAPACITOR TERMINALS:-, PRODUCT RANGE:FCS SERIES, CAPACITANCE TOLERANCE:+80%, -20%, LEAD SPACING:-, LIFETIME @ TEMPERATURE:1000 HOURS @ 70¦C, ESR:50OHM ROHS COMPLIANT: YE. FREE...
(PRICE/TC) SUPER CAPACITOR, 0.47F, 5.5V, RAD CAN, CAPACITANCE:0.47F, VOLTAGE RATING:5.5V, CAPACITOR TERMINALS:-, PRODUCT RANGE:FC SERIES, CAPACITANCE TOLERANCE:+80%, -20%, LEAD SPACING:-, LIFETIME @ TEMPERATURE:1000 HOURS @ 70°C, ESR:13OHM ROHS COMPLIANT:. FREE...
(PRICE/TC) SUPERCAPACITOR, 0.1F, 5.5V, SMD, CAPACITANCE:0.1F, VOLTAGE RATING:5.5V, CAPACITOR TERMINALS:-, PRODUCT RANGE:FC SERIES, CAPACITANCE TOLERANCE:+80%, -20%, LEAD SPACING:-, LIFETIME @ TEMPERATURE:1000 HOURS @ 70¦C, ESR:50OHM ROHS COMPLIANT: YES. FREE 2...
1UF 76 20%V. FREE 2 YEAR RADWELL WARRANTY
ALUMINIUM ELECTROLYTIC CAPACITOR, SNAP IN, TOELRANCE: 20%, CAPACITANCE: 680UF, VOLTAGE RATING: 400V DC, 30X50MM, 2 PIN, MAX OPERATING TEMP: 85°C, RIPPLE CURRENT: 2.96A, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF 250V 20%, SNAP-IN; CAPACITANCE:1000 F; VOLTAGE RATING:250V; PRODUCT RANGE:SMQ SERIES; LIFETIME @ TEMPERATURE:2000 HOURS @ 85¦C; CAPACITANCE TOLERANCE 20%; DIAMETER:25.4MM; LEAD SPACING:10MM ROHS COMPLIANT: YES. FREE...
ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 450V, 20%, RADIAL; CAPACITANCE:33 F; VOLTAGE RATING:450V; PRODUCT RANGE:KMG SERIES; CAPACITANCE TOLERANCE 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:16MM; LEAD SPACING:7.5MM; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR...
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 350V, 20%, SNAP-IN, 470 UF, 350V, 35X30MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR 5600UF, 63V, 20%, SNAP-IN; PRODUCT RANGE:SMH SERIES; CAPACITANCE:5600 F; CAPACITANCE TOLERANCE:20%; VOLTAGE RATING:63V. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 25V, 20%, SMD, AE CAPACITOR CASE:RADIAL CAN - SMD, CAPACITANCE:2200F, VOLTAGE RATING:25V, ESR:-, PRODUCT RANGE:FK SERIES, LIFETIME @ TEMPERATURE:2000 HOURS @ 85C, POLARITY:POLAR, MSL:- ROHS COMPLIANT:...
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 400V, 20%, RADIAL, 25X40X10. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, 39UF, 400V, 20%, CAN; CAPACITANCE:39ªF; VOLTAGE RATING:400V; PRODUCT RANGE:GJ SERIES; LIFETIME @ TEMPERATURE:4000 HOURS @ 85ªC; CAPACITANCE TOLERANCE:ª 20%; CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN ROHS COMPLIANT: YES. FREE...
ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 16V, RADIAL, 8X20MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, 82UF, 450V, 20%, SNAP-IN, 22X25MM, LEAD SPACING: 10MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, POLARIZED, ALUMINUM (WET), 200V, 20% +TOL, 20% -TOL, 1000UF, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, RADIAL LEADED ,180UF 220VOLTS 18 X 25. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, RADIAL, 33 UF, 200 VDC, 10 MM X 20 MM . FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, RADIAL, 35VDC, 2000UF, 20%, 16X20MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, RADIAL, 400V, 6.8UF, 10X16MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, RADIAL, 680UF, 6.3V, 20%, 18X20MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, RADIAL, SMD, 10U, 450V 18X22 MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, RADIAL, THROUGH HOLE, 330UF (+/-) 20%, 200VDC, 18MM DIA X 30MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, SMD, 220UF, 25V, 6.3MM X 7.7MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, SNAP-IN 2 PINS, 1500 UF, 160V, 20%, 30 X 30 MM, 10 MM LEAD SPACING. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR; CAPACITOR TYPE:GENERAL PURPOSE; CAPACITANCE:22000µF ; VOLTAGE RATING:16VDC; CAPACITOR DIELECTRIC MATERIAL:ALUMINUM EL. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITORS - RADIAL LEADED 120UF 400V. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITORS - RADIAL LEADED 39UF 20% 450V LONG LIFE. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITORS - RADIAL LEADED 470UF 400V. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITORS - SMD 47UF 50V 20%. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITORS - SNAP IN 100UF 400 VOLT. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITORS - SNAP IN 160VOLTS 1200UF 105C 25X40X10L/S . FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITORS RADIAL. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITORS, TERMINATION STYLE SNAP IN, CAPACITANCE 68 UF, VOLTAGE RATING DC 400 VDC, TOLERANCE 20 %, MAXIMUM OPERATING TEMP + 105 C, 2 PIN, LIFE 3000 HOUR, RIPPLE...
ALUMINUM ELECTROLYTIC, 680UF, 250VOLTS, 20%, SNAP-IN, 22MM X 50MM, 2 PIN, LS 10MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC, RADIAL LEADED, 15UF, 63 V. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC, RADIAL, LEADED 3.5MM, 25VOLTS 390UF, 8X20. FREE 2 YEAR RADWELL WARRANTY
BULK / CAPACITOR, ALUMINUM, 100 V, CAP.100 , DIA.12 , LENG.20. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 470UF 20% 35V SMD,16.00MM X 16.50MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM, 680UF, 20%, 420V, SNAP TH 2 PINS, 35X42.5MM. FREE 2 YEAR RADWELL WARRANTY
CAP, 0.1F, 2.5 KV, 5%, PP, RADIAL; CAPACITANCE:0.1F; VOLTAGE RATING:2.5KV; CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE); CAPACITANCE TOLERANCE: 5%; PRODUCT RANGE:F464 SERIES; CAPACITOR CASE STYLE:RADIAL BOX; CAPACITOR ROHS COMPLIANT: YES. FREE 2...
CAP, 0.22F, 5.5V, SUPER CAP, RADIAL, CAPACITANCE:0.22F, VOLTAGE RATING:5.5V, CAPACITOR TERMINALS:RADIAL LEADED, PRODUCT RANGE:FY SERIES, CAPACITANCE TOLERANCE:+80%, -20%, LEAD SPACING:5.08MM, LIFETIME @ TEMPERATURE:1000 HOURS @ 70¦C,ROHS COMPLIANT: YES. FREE 2...
CAP, 1.5F, 5.5V, SUPER CAP, RADIAL, CAPACITANCE:1.5F, VOLTAGE RATING:5.5V, CAPACITOR TERMINALS:RADIAL LEADED, PRODUCT RANGE:FE SERIES, CAPACITANCE TOLERANCE:+80%, -20%, LEAD SPACING:20MM, LIFETIME @ TEMPERATURE:1000 HOURS @ 70C, ROHS COMPLIANT: YES. FREE...
CAP, 15F,2.7V, HV SERIES, C. FREE 2 YEAR RADWELL WARRANTY
CAP, 1UF, 20%, PP, RADIAL, CAPACITANCE:1UF, SUPPRESSION CLASS:X2, PRODUCT RANGE:F861 SERIES, VOLTAGE RATING X:310V, VOLTAGE RATING Y:-, CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE), CAPACITANCE TOLERANCE:± 20%, DV/DT RATING:400V/US, ROHS COMPLIANT: YES. FREE...
CAP, 22000F, 5.5V, SUPER CAP, RADIAL, CAPACITANCE:22000F, VOLTAGE RATING:5.5V, CAPACITOR TERMINALS:RADIAL LEADED, PRODUCT RANGE:FM SERIES, CAPACITANCE TOLERANCE:+80%, -20%, LEAD SPACING:5MM, LIFETIME @ TEMPERATURE:1000 HOURS @ ROHS COMPLIANT: YES. FREE 2...
CAP, 22000UF, 5.5V, SUPER CAP, RADIAL, CAPACITANCE:22000UF, VOLTAGE RATING:5.5V, CAPACITOR TERMINALS:RADIAL LEADED, PRODUCT RANGE:FY SERIES, CAPACITANCE TOLERANCE:+80%, -20%, LEAD SPACING:5.08MM, LIFETIME @ TEMPERATURE:1000 HOURS @ ROHS COMPLIANT: YES. FREE 2...
CAP, ALU ELEC, 100UF, 20%, 50V, SMD, CAPACITANCE 100 F, VOLTAGE RATING 50V, PRODUCT RANGE GYA SERIES, CAPACITANCE TOLERANCE 20%, AE CAPACITOR CASE RADIAL CAN - SMD, ESR 0.028OHM, LIFETIME...
CAP, ALU ELEC, 680UF, 420V, RAD CAN SMD; CAPACITANCE:680 F; VOLTAGE RATING:420V; PRODUCT RANGE:KMW SERIES; LIFETIME @ TEMPERATURE:2000 HOURS @ 105 C; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN; ESR:-...
CAP, FILM, 6800PF ,5% ,1KVDC ,RAD. FREE 2 YEAR RADWELL WARRANTY
CAP, MLCC, 4.7UF, X7R, 100V, 2220, CERAMIC CAPACITOR CASE:2220 [5650 METRIC], CAPACITANCE:4.7 F, VOLT RATING:100V, CAPACITANCE TOLERANCE: 10%, DIELECTRIC CHARACTERISTIC:X7R, PRODUCT RNG:GRM SERIES, PACKAGING:TAPE & REEL, ,ROHS COMPLIANT: YES, SUPPLIED...
CAPACITANCE:68 F; VOLTAGE RATING:350V; PRODUCT RANGE:GXF SERIES; CAPACITANCE TOLERANCE 20%; CAPACITOR TERMINALS:THROUGH HOLE; DIAMETER:12.5MM; LEAD SPACING:5MM; HEIGHT:40MM; OPERATING TEMPERATURE MIN:-40C; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR , RADIAL , ELECTROLYTIC , 6800 MF, 25 V , 22X30 MM , SNAP 2 PIN. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 0.1UF 120OHM 120VAC. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 13UF 1000V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 1500UF 160V 30MM DIAM 30MM HEIGHT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 16UF 525V 50/60HZ 90C. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 2200UF 50VDC 22MMX25MM SNAP IN 2 PIN. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 2WIRE .25MFD 600VDC. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 400VDC 2700MFD. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 440VAC 60HZ 70C 6UF. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 5.5V. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 660VAC 60HZ 90C 12MF. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR ALUM ELEC 100UF 35V 20%, SMD; CAPACITANCE:100ªF; CAPACITANCE TOLERANCE:ª 20%; VOLTAGE RATING:35V; LIFE TIME @ TEMPERATURE:1000 HOURS @ 125ªC. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR ALUM ELECT 680UF, 250V, SNAP-IN; CAPACITOR DIELECTRIC TYPE:ALUMINUM ELECTROLYTIC; CAPACITANCE:680µF; CAPACITANCE TOLERANCE:± 20%; VOLTAGE RA. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR CERAMIC, .016UF, 100V, 5%, SMD 3216. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR CERAMIC, .5UF, 16V, 20%, SMB 2012. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR DBL LAYER, 33F, 2.7V, 20%, RADIAL, 16X31.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR ELECTROLYTIC 500MFD 50VDC. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR G11. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR HVAC SYSTEMS 3.5UF 400VAC. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR MEDUIM POWER FILM 1300V. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR MOTOR RUN 7.5MFD 370VAC. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR SENSOR, PNP, M30, FLUSH MOUNT, 0.5-30 MM SENSING DISTANCE. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, .005 MFD (UF), 600 VDC. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, .068UF, 250VAC, RADIAL, 10%, FILM, 400VDC, PCM22.5, 26.5 X 18.5 X 8.5 L/S 22.5. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 0.033UF, 2KVDC, 700VAC, 37.5MM LEAD SPACING, 2 PIN, RADIAL, 5% TOLERANCE. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 0.33UF, 10%, PP, RADIAL, CAPACITANCE:0.33UF, SUPPRESSION CLASS:X2, PRODUCT RANGE:F862 SERIES, VOLTAGE RATING X:310V, VOLTAGE RATING Y:-, CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE), CAPACITANCE TOLERANCE:± 10%, DV/DT ROHS COMPLIANT: YES. FREE 2...
CAPACITOR, 1.50UF 310V. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 1.5F, 5.5V, KR VERT COI. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 100 MF, -20% +80% PERCENT, 5.5V RATED, 100OHM @ 1KHZ, RADIAL. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 16KVAR, 19AMP, 3PHASE, 480V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 20MFD, 370V. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 2KVAR, 480V, 60HZ, 3PH. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 330UF, 400V, SNAP IN, 25X35MM, 105 DEG C. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 470UF, 200V, LOW PROFILE SIZED SNAP-IN CAN, 30MM X 22 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 5 PIN SNAP IN, ELECTROLYTIC, 820UF, 450V, 40X65 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 6800UF, 10V, RADIAL, 16X32MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 6KVAR 7.2AMP, 3PHASE 480V 60HZ . FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 7KVAR, 480VOLT, 3 PHASE, 60HZ. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALU ELEC, 10000UF, 16V, RAD; CAPACITANCE:10000 F; VOLTAGE RATING:16V; PRODUCT RANGE:KYA SERIES; CAPACITANCE TOLERANCE 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:16MM; LEAD SPACING:7.5MM; HEIGHT:35.5MM; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR...
CAPACITOR, ALU ELEC, 150UF, 450V, RADIAL, CAPACITANCE:150 F, VOLTAGE RATING:450V, PRODUCT RANGE:KXJ SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS:RADIAL LEADED, DIAMETER:18MM, LEAD SPACING:7.5MM, HEIGHT:50MM, ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR...
CAPACITOR, ALU ELEC, 4700UF, 35V, RADIAL, TOLERANCE 20%, 18X40MM, LEAD SPACING:7.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALU ELEC, 470UF, 50V, RADIAL; CAPACITANCE:470 F; VOLTAGE RATING:50V; PRODUCT RANGE:GPA SERIES; CAPACITANCE TOLERANCE 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:12.5MM; LEAD SPACING:5MM; HEIGHT:20MM; ESR:0.065OHM ROHS COMPLIANT: YES. FREE 2 YEAR...
CAPACITOR, ALU ELEC, 750UF, 100V, RADIAL; CAPACITANCE:750 F; VOLTAGE RATING:100V; PRODUCT RANGE:GPA SERIES; CAPACITANCE TOLERANCE 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:18MM; LEAD SPACING:7.5MM; HEIGHT:40MM; ESR:0.039OHM ROHS COMPLIANT: YES. FREE 2 YEAR...
CAPACITOR, ALUM ELECT RADIAL 22X40 10000UF 25V. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUM ELECT SMD 390UF 50V 12.5X13.5. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUM ELECT SNAP IN 4 PIN 470UF 250V 35X25. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUM ELECT, 4 PIN SNAP, 390UF, 450V, 40X37MM 22.5 LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUM ELECT, RADIAL, 470UF, 80V, LOW IMPED, 20%, 7.5MM L/S, 16X16 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELEC., 56UF, 400 V, 20%, RADIAL 15 V 25. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC , 680UF 400V, 20% SMR SERIES, LIFETIME @ TEMPEARTURE: 2000 HRS @ 85°C, 2PIN SNAP-IN 30MM X 47.50MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 1000UF 50V, 20%, MVA SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 85C, SMD, 17MM X 17MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 120UF 400V, LGJ SERIES, LIFETIME @ TEMPERATURE: 3000 HRS @ 105°C, 2 PIN SNAP IN, 30MM X 22MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 120UF 450V, 20%, SMQ SERIES, LIFETIME @ TEMPERATURE: 2000 HOURS @ 85C, 2 PIN SNAP-IN, 22MM X 30MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 1500F, 16V, RADIAL, CAN - SMD, FK SERIES, LIFETIME @ TEMPERATURE:5000 HOURS @ 105C, OPERATING TEMPERATURE MIN:-55C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 1500UF 35V, 20%, KYB SERIES, LIFETIME @ TEMPERATURE:10000 HRS @ 105C, RADIAL, 12.5MM X 26.5MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 1500UF, 400V, SURGE 450V, 64X62MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 1800UF, 25V, RADIAL, 20%, GXF SERIES, LS 5MM, 12.5X20MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 180UF 50V, 20%, KYC SERIES, LIFETIME @ TEMPERATURE: 3000 HRS @ 105°C, RADIAL 10MM X 14MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 2200 UF 35 VDC, 20%, ESH SERIES, LIFETIME @ TEMPERATURE: 2000 HOUR @ 105C, 25MM X 16MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 270UF 35V, 20%, GYA SERIES, LIFETIME @ TEMPERATURE: 4000 HRS @ 125C, SMD, 10MM X 10MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 270UF 450V, 20%, LHX SERIES, LIFETIME @ TEMPERATURE: 5000 HRS @ 15°C, 2PIN SNAP-IN 30MM X 32.5MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 270UF, 100V, 20%, POLAR, LEAD SPACE 5MM, 12.5X31.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 270UF, 400V, SNAP IN, 20%, 22X45 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 270UF, 450V, 20%, SNAP-IN, 25.4MM X 47.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 330UF, 400V, 25MM X 45MM, SNAP-IN. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 330UF, 50V, RADIAL, 20%, 105 DEG., 12.5X13MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 390UF 400V, 20%, 2PIN SNAP-IN, LGG SERIES, 2000 HRS @ 105C, 25MM X 47MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 390UF 400V, 20%, LGL SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 105C, 2PIN SNAP-IN 35MM X 27MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 390UF 420V, 20%, SRM SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 85°C, 2 PIN SNAP-IN, 30MM X 35MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 390UF, 200V, 20%, 2 PIN SNAP-IN 22MM X 25MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 390UF, 400V, 20%, SNAP MOUNT, 24X40MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 39UF 50V, 20%, LXY SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 105°C, RADIAL 6.3MM X 13MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 39UF, 450V, 20%, RADIAL, 105 DEG., 18MM X 20MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 4700UF, 25V, RADIAL, 20%, 105 DEG., 18X36MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 470UF 35V, 20%, RADIAL, MZS SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 105°C, SMD, 8.3MM X 8.3MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 470UF 400V, 20%, SMR SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 85C, 2 PIN SNAP-IN, 30MM X 37.5MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 470UF, 350V, 20%, 2PIN SNAP IN, 30MM X 35MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 470UF, 450VDC, 20% TOLERANCE, SNAP-IN TERMINATION. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 47UF 35V, 20%, MZJ SERIES, SMD, 6.6MM X 6.6MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 47UF, 450V, RADIAL, SNAP, 20X20MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 560 UF, 35 V, 20%, SMD, 12.5X13.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 680UF, 25V, 20%, RADIAL, KZE SERIES, 10X20MM, LS 5MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 820UF 450V, 20%, 2PIN SNAP IN, KMZ SERIES, 2000 HRS @ 105°C, 30MM X 62.5MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 82UF 400V, 20%, RADIAL, THROUGH HOLE, KWA SERIES, 14.5MM X 33.5MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 33 UF, 450 V, 10 X 35 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 330UF, 25V, 20%, 8X16.5MM, 3.50MM LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 6800UF, 25V, 20%, 16X31.5MM, 7.5MM LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 82UF 400V, 20%, KXJ SERIES, LIFETIME @ TEMPERATURE: 12000 HRS @ 105°C, RADIAL 14.5MM X 35.5MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, LEADED, 35VDC, 300UF, TOL 20%, 10 X 12.5MM, AEC-Q200. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, SNAP IN, 330UF, 200V, LEAD SPACE 10 MM, 25 X 22 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, SMD, 150 UF, 10 VDC, 6.3 X 6.6 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, SMD, 220 UF, 35 VDC, 8 X 10 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, SNAP IN, 120UF, 420V, 22X25 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, SNAP IN, 200UF, 450V, 20%, POLAR, 10MM LEAD SPACE, 25.4X32.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, SNAP IN, 470UF, 450V, 30X40 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, SNAP IN, 560UF, 200V, 25X25 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, SNAP-IN, 100UF, 400V, 20%, 25X25MM, 10MM LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, SNAP-IN, 3300UF, 63V, 20%, 25.4X40MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM, ELECTROLYTIC, 1200 UF, 63 V, 20% RADIAL, 18 X 30 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM, ELECTROLYTIC, SNAP IN, 220UF 500V, 20%, 105 C, 35MM X 35MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, CALMOUNT, 4KVAR, 480VAC, 3PH, 60HZ. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, CERAMIC, .0047UF, 4KV, 20%, DISC 18MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, CERAMIC, 0.011 UF, 50 V, 5%, SURFACE MOUNT, 1206 PACKAGE. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, CERAMIC, MULTILAYER, .001UF, 250V, 10% +TOL, 10% -TOL, X7R, 15% TC, 0.001UF, SURFACE MOUNT, 2211, 5.7 X 2.8 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, CERAMIC, RADIAL, .1UF, 50V, X7R, L/S 2.5MM, 4X2.5X2.50MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, CERAMIC, SURFACE MOUNT, 0.1UF, 50V, 1206. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ELECTROLYTIC, 1000UF, 160V, RADIAL, 20%, SNAP, 105C, 22X40MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ELECTROLYTIC, 1000UF, 400V, SNAP IN, 20 %, LS 10MM, 105 C, 35X50MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ELECTROLYTIC, 220UF, 400V, 2 PIN SNAP, 20%, LS 10MM, 105 C, 30X25MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ELECTROLYTIC, 220UF, 400V, RADIAL, 20%, SNAP-IN, 2-PIN, LS 10MM, 105 C, 30X25MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ELECTROLYTIC, 270UF, 450V, 2 PIN SNAP. 20%, LS 10MM, 105C, 25X40MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ELECTROLYTIC, 390UF, 200V, RADIAL, 2 PIN SNAP, 105C, 25X25MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ELECTROLYTIC, 560UF, 400V, SNAP-IN, 20%, LS 10MM, 105 C, 30X50MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ELECTROLYTIC, RADIAL, 1000UF, 50V, 12.5X25MM, 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ELECTROLYTIC, RADIAL, 470U, 450V, 35MM X 45MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ELECTROLYTIC, RADIAL, 680UF, 400V, 2 PIN, SNAP, 35X60MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ELECTROLYTIC, SMD, 1000UF, 10V, 10X10 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, FILM, .047UF, 275VAC, 10%, RADIAL, 18X7.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, FILM, 1000PF, 1250VDC, 600 VAC, 2 PIN, LS 15MM, L 18MM, W 5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, FILM, FKP 1, 0.022UF, 1600 VDC, 11X21X31.5, 2 PIN, LS 27.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, FILM, RADIAL, .068UF, 1600V, 5%, L/S 37.5MM, 41.5X15X26MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, FILM, RADIAL, 1500PF, 0.0015UF, 1600VDC, 650VAC, 5%, 18X7X14MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, FILM, SMD, 0.1UF, 50VDC, 40VAC, 10%, 1210(3225 METRIC), 3.3X2.5X2.1MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, KXJ SERIES, ALUMINUM ELECTROLYTIC, RADIAL, 33 MICROFARADS CAPACITANCE, 450 VDC RATING, 400 MA RIPPLE CURRENT, STRAIGHT LEAD STYLE. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, MLCC, X5R, 22UF, 25V, 1210, CERAMIC CAPACITOR CASE:1210 [3225 METRIC], CAPACITANCE:22 F, VOLT RATING:25V, CAPACITANCE TOLERANCE: 10%, DIELECTRIC CHARACTERISTIC:X5R, PRODUCT RNG:GRM SERIES, PACKAGING:TAPE & REEL, ,ROHS COMPLIANT: YES, SUPPLIED.
CAPACITOR, PAG SERIES, ELECTROLYTIC, RADIAL, 47 UF, 400V, 12.5X30MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, POLY, RADIAL, 0.0033 UF, 630V, 10% TOLERANCE, 2 PIN, THROUGH HOLE, L MM LS, 18MM, H 10.5MM, W 5.5. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, POWER FACTOR CORRECTION, CALMOUNT, FIXED, 2.5KVAR, 3AMP, 480V, 60HZ, INDICATES FUSE AND CAPACITANCE LOSS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, POWER FILM, 2530UF, 10000VDC, 170ARMS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL , ELECTROLYDIC , 100 UF , 400 V 30 X 20 SNAP. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, .01UF 100V DC, 10X3X8.5 MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, .01UF, 2000 VDC, 11X21X31.5 MM, 27.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, .15UF, 310VAC, 630VDC, 22.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, .22UF, 310V AC, 26X7X16 MM, 22.5MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, 1500PF, 6KV, 26.5X7 MM 22.5 MM LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, 15UF, 400 VDC, 27.5 MM LEADSPACING, 13X31X20.8 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, POLYPROPYLENE FILM, .001UF, 630VDC, 400VDC, 18X5X11MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, POLYPROPYLENE FILM, .022UF, 400VAC, 630VDC, 26.5X16.5X7MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, POLYPROPYLENE FILM, .047UF, 275VAC,10%, SUPPRESSION CLASS:X2, 15MM LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL ELECTROLYTIC, 33UF 450V 16X25 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL SNAP-IN, ELECTROLYTIC, 390UF, 200V, 22X30MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL SNAP-IN, ELECTROLYTIC, 4 LEGS, 220UF, 400V, 35X30MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL SNAP-IN, ELECTROLYTIC, 680UF, 250V, 2 PIN, 25X42MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL VERTICAL, SUPERCAPACITOR, .47F, 5.5V, 11.5MM DIAMETER, 5MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL VERTICAL, SUPERCAPACITOR, 1F, 5.5V, 19.5X19 MM 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, 0.047UF, 5.5V, LEAD SPACING:5.08MM, 13X8.5MM.. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, 100UF, 400VDC, 14.5MM X 40MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, 120UF, 200V, 10MM X 40MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, 180UF, 35V, 8 X 15MM, 105C. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, 2400 UF, 35V, 20%, 12.5X35MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, 560UF, 100VDC, 18MM X 31.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, 8200UF, 10V, 16MM X 40MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUM ELECT, 56UF, 400V, 16X20 7.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUM ELECTROLYTIC, 47UF, 450V, 105C, 16X25 MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 1000UF, 25V, KYB SERIES, LIHR, 10X20MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 2200 UF, 35 VDC, LIHR, 7.5 X 16 X 25 MM, KZM SERIES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 2200UF, 10V, 12.5X25 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 2200UF, 50V, 20%, LIHR, 18X35.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 3600UF 35V, 20%, 105C, 18X25 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 4700UF, 10V, 20%, 13X25 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 470UF, 200V, 18X40 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 470UF, 63V, 20%, LS 7.5MM, 105C, 16X25 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 5100UF, 25V, 20%, 12.5X41.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, CERAMIC, .22UF, 16V, 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, CERAMIC, 15UF, 25V, 20%, 2.5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 1000 UF, 63 V, 20 % TOLERANCE, 16 X 25 MM.. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 1000UF, 10V, LIHR, 8X15 MM 3.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 1000UF, 50V, LIHR, 12.5X35 MM 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 100UF, 200V, 105C, 12.5X25 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 100UF, 200V, 16X20MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 100UF, 35V, 8X11 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 100UF, 35V, LIHR, 6.3X11 MM 2.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 100UF, 400V, 20%, 105 DEG., 18X31.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 12 UF, 63 V, 20%, 5 X 11.5 MM, 105 C. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 1200UF, 200V, 30X30 . FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 120UF, 450V, 105 C, 18X31.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 120UF, 450V, LS 7.5MM, 20%, 105C, 18X45 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 150 UF, 450 V, 22X32 MM, SNAP. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 1500 UF, 35 VDC, 16 MM X 20 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 150UF, 25V, 6.3X11 MM, LIHR. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 180UF, 220V, 20%, 14.5X31.5MM, 7.5MM LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 220UF, 35V, 8X15MM, 20%, EST SERIES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 220UF, 50V, 10X20 LIHR. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 220UF, 50V, 20%, 10X20 MM, 125C. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 270UF, 35V, 10X13.5 MM, 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 27UF, 450V, 12.5X20 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 330U, 420V, 30X30, SNAP 2PIN. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 330UF, 35V, LIHR, 10X16 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 330UF, 35V, LOW IMPEDANCE, 105 DEG, 10X16MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 330UF, 400V, SNAP-IN, 20%, LS 10MM, 105 C, 25X47MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 33UF, 16V, LIHR, 5X7 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 33UF, 450V, 12.5X35 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 3900UF, 10VD, 12.5X30 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 390UF, 20%, 63V, 12.5X25 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 400V, 240UF, 105C, 25.4X27.5 MM, 10LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 4700UF, 35V, LIHR, 18X31.5 MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 470UF, 63V, 12.5X20 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 47UF, 63V, LIHR, 8X13.5 MM, 3.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 5100 UF, 25 V, 16 X 26.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 560UF, 450VDC, 30X50MM, SNAP IN 2 PINS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 680UF, 10V, LIHR, 8X15 MM 3.3LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 680UF, 25V, LIHR, 10X16 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 680UF, 35V, 10X16 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 680UF, 63V, 14.5X26.5 MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 68UF, 250V, 12.5X30 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 820UF, 63V, 12.5X41.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 82U, 400V, 18X25 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, ALUMINUM, 680UF, 250VDC, 25MMX35MM, SNAP, 2PINS, 20%, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, LIHR, 680UF, 25V, 10X16 MM 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROYLYTIC, LIHR, 6800UF, 16V, 16X33 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, FILM BOX, .047UF, 1KV, 31XX11X21 MM, 27.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, FILM SAFETY, 2200PF, 760V AC, Y5U, 20%, 12MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, FILM, .068 UF, 1.6K V, 5% TOLERANCE, L 41.5 X W 15 X H 26 MM.. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, FILM, .15UF, 400V DC, 250V AC, 10%, 22.5LS, 26.5X18.5X8.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, FILM, 0.022UF, 1.6KV, 10%, 31.5 X 11 X 21 MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, FILM, 0.22UF, 2500VDC, 900VAC, 5%, 41X32X19MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, FILM, 330PF, 1600V, 18 X 11 (BOX TYPE).. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, FILM, POLYPROPYLENE, 2.2 UF, 310 VAC, 10 %, 2 PIN, W 13 MM, L 32 MM, LS 27.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, MLCC CERAMIC, 1.5UF, 100V, 6X5.5X3.5MM 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, MLCC, CERAMIC, .047UF, 50V, 5MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, POLYESTER FILM, 2200PF, 250V, 18X10X5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, SNAP ELECTROLYTIC, 260 UF, 450 V, 20% TOLERANCE, 35 X 25 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, SNAP, ALUMINUM ELECTROLYTIC, 3300 UF, 63VOLT, 2 PIN, 25.4 MM DIAMETER, 40 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, SNAP, ELECTROLYTIC, 470 UF, 420 V, 2 PIN, 35 X 35 NN. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, SNAP, ELECTROLYTIC, 6800 UF, 50 V, TOLERANCE 20%, 2 PIN, 30 X 40 MM.. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, SNAP-IN, ELECTROLYTIC, 470UF, 400V, 30 X 40MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, SUPER CAPACITOR, 1F, 5.5V, 12.5X13 MM, 4.62LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, SUPERCAP, .68F, 5.5V, 21.5X9 MM, 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, SUPERCAPACITOR, .1F, 11V, 28.5X25.5 MM, LEAD SPACING:10.2MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, SUPERCAPACITOR, .1F, 5.5V, 11X5.5 MM, 5.08LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, SUPERCAPACITOR, .22F, 5.5V, 11X7 MM, 5MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, SUPERCAPACITOR, .33F, 5.5V, VERTICAL, 12.5 MM DIAMETER, 5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, SUPERCAPACITOR, .47F, 5.5V, 16X8 MM, 5.08 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, SUPERCAPACITOR, 1.5F, 5.5V, 21.5X8 MM 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, SUPERCAPACITOR, 1F, 5.5 VDC, 21.5X8.7 MM, 5 MM LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, SUPERCAPACITOR, 1F, 5.5V, -20%, 28.5X11 MM, 10 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, SUPERCAPACITOR, 3.3F, 2.7V, 10X20 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, SUPERCAPACITORS, 5.5V, .047F 13X7 MM, 5.08 LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL,ELECTROLYTIC, 3300UF, 25V, LIHR, 16 X 25 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SCREW TERMINALS, 9700UF, 400V, 76X143 MM, UTOR, INTERNAL USE ONLY!. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, 6800UF, 400V, 31.8X145 MM, LS 31.8 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SERIES F863, FILM TYPE, 0.1 UF CAPACITANCE, 310 VAC / 630 VDC, AEC-Q200; X2 RATED, -40 TO 110 DEG. C, THROUGH HOLE MOUNT, POLYPROPYLENE MATERIAL, RADIAL. FREE 2 YEAR...
CAPACITOR, SERIES KGM, MULTILAYER, CERAMIC, 0.022 UF CAPACITANCE, 630 VDC, 1210 (3225 METRIC) PACKAGE, SMD/SMT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ALUM ELECTROLYTIC, 220UF, 50V, 10X10 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ALUM ELECTROLYTIC, 22UF, 35V, 5X5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 1000UF 25V, 20%, 12.5X13.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 100UF, 50V, 20%, 6.3X8 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 680UF, 16V, 20%, 10X10.3MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ELECTROLYTIC, 1000UF, 35V, 16X17 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ELECTROLYTIC, 1500UF, 16VDC, 12.5X13.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ELECTROLYTIC, 150UF, 50V, 10X10MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ELECTROLYTIC, 16V, 47UF, 5X5.2 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ELECTROLYTIC, 2.2 UF, 50 VDC, 4X5.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ELECTROLYTIC, 2200UF, 10V, 12.5X14 MM, LIHR. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ELECTROLYTIC, 220UF, 25 VDC, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ELECTROLYTIC, 220UF, 63V, 12.5X14MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ELECTROLYTIC, 33 UF, 35 VDC, 6.3X5.4 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ELECTROLYTIC, 330UF, 50V, 105C, 12.5X13.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ELECTROLYTIC, 470UF, 25V, LIHR, 10X10 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ELECTROLYTIC, 470UF, 6.3 VDC, 8.3X10 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ELECTROLYTIC, 68 UF, 35 VDC, 20%, 6.3X7.7 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, POLYMER ELECTROLYTIC, 6.8UF, 63V, 6.3X6 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, 1000UF, 200V, 35X27 MM 10LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ALUM ELECT, 220UF, 450V, 35X25MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ALUM ELECT, 330UF, 450V, 20%, 30X40 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ALUM ELECTROLYTIC, 220UF, 20%, 400V, 30X30 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ALUM ELECTROLYTIC, 270UF, 20%, 450V, 22X47.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 180UF 400V, 20%, 105C, 30X25 MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 3900UF, 50V, 20%, 25.40X30MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 390UF 450V, 20%, 105C, 30X52 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 560UF 250V, 105C, 22X40 MM, 10LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 820UF, 400V, 35X50 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLTYIC, 470UF, 250V, 25X30 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC 100UF, 450V, 30X22 MM, 105C. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 10000UF, 20%, 35V, 25X44 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 10000UF, 80VDC, 35 X 52MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 1000UF, 400V DC, 35X50 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 100UF, 400V, 40X30 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 1200UF, 80V, 25X25 MM, 10LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 1500UF, 160V, 25X40 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 180UF, 250V, 22X20 MM, 10LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 180UF, 450V, 25X30 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 180UF, 450V, 30X25 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 22000UF, 35V, 30X50MM 10LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 220UF, 400V, 20%, LS 10MM, 105C, 22X45 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 270UF, 220V, 35X22 MM, 10LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 270UF, 400V, 20%, 25X30 MM, 10LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 270UF, 450V, 30X30 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 330UF, 250V, 30X20 MM 10LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 330UF, 250V, 30X25 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 330UF, 400V , 20%, L/S 10MM, 105C, 22X50 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 330UF, 450V, 105C, 30X30 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 390UF, 450 VDC, 30X40 MM 10LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 470UF, 450V, 35X40 MM, 10LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 470UF, 450V, 35X50 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 560UF, 200V, 22X30 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 560UF, 250V, 30X25 MM, 10LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 560UF, 400V, 35X32 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 560UF, 400V, 35X40 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 560UF, 420V, 30X40 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 650UF, 450V, 20%, 105C, 35X47.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 6800UF, 50V, 30X30 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 680UF, 20V, 20%, 105C, 30X25MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 680UF, 400V, 20%, 35X40 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 820 UF, 250 V. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 820UF, 200V, 30X25 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP, 2200 UF, 100 V, 35 MM X 30 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP, ELECTROLYTIC, 1000 UF, 450 VDC, 40 MM X 65 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP, ELECTROLYTIC, 220 UF, 160 VDC, 22X20 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP, ELECTROLYTIC, 560 UF, 200 VDC, 30 MM X 30 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP-IN, ALUM ELECTROLYTIC, 1500UF, 200V,25X52MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP-IN, ALUMINUM ELECTROLYTIC, 120UF, 400V, 22 X 25 MM, 2-PIN. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP-IN, ELECTROLYTIC, 100UF 400V, 105C, 30X20MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP-IN, ELECTROLYTIC, 680UF, 450V, 35X40 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SUPERCAPACITOR / ULTRACAPACITOR, .47F, 5.5V, VERTICAL, 16.5X15 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SUPERCAPACITOR, .47F, 5.5V, RADIAL HORIZONTAL, -20%, LEAD SPACING: 7.62MM, 21.5X13 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SUPERCAPACITOR, 0.47F, 5.5V, RADIAL, FT SERIES, TOLERANCE:+80%, -20%, LEAD SPACING:5.08MM, LIFETIME @ TEMPERATURE:1000 HOURS @ 85C, 16.5X13MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SUPERCAPACITOR, SMD, 0.47MF, 3.5V, -20%, 80%, 10.5X8.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SURFACE MOUNT 1206, CERAMIC, 0.1UF, 50V. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SURFACE MOUNT, ALUMINUM POLYMER, 56UF, 50V, 10X10MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SURFACE MOUNT, ELECTROLYTIC, 100UF 35V, 6.3X5.8MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SURFACE MOUNT, ELECTROLYTIC, 4.7 UF, 50 V, 5X5.7MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, 4.7UF, 35V, SURFACE MOUNT, 2312. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, 680UF, 2.5V, 20%, ROHS COMPLIANT: YES, 7.3X4.3MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, VERTICAL, SUPERCAPACITOR, 1.5F, 5.5V, 21.5X8 MM 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR,0.47µF, 10%, PET, CAPACITANCE:0.47µF, SUPPRESSION CLASS:X2, PRODUCT RANGE:F1772 X2 SERIES, VOLTAGE RATING X:310V, VOLTAGE RATING Y:-, CAPACITOR DIELECTRIC TYPE:PET (POLYESTER), CAPACITANCE TOLERANCE:± 10%, DV/DT RATING:100V/µS, ROHS COMPLIANT: Y. FREE 2...
CAPACITOR,10%, 22NF, 1600V, CAPACITANCE .022, CAPACITANCE TOLERANCE 5%, POLYPROPYLENE, VOLTAGE RATING 1.6KV. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR,47UF,20VDC ,10-% TOL,10+% TOL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR,ALUMINUM ELECTROLYTIC, SNAP, 180UF, 200V, 25X17 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR,RADIAL, ELECTROLYTIC, 150UF, 400V, SNAP-IN, 30X20MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR,RADIAL,ELE CTROLYDIC, 6800U,16V,16X31.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR,RADIAL,ELE CTROLYDIC,100U,35V,S M,6.3X6.6.. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR,RADIAL,ELE CTROLYDIC,150UF,400V ,SNAP 2 PIN, 25X30 .. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR,RADIAL,ELE CTROLYDIC,330UF,420V ,SNAP 2 PIN,25X50MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR,RADIAL,ELE CTROLYDIC,33UF,350V, 10X35MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR,RADIAL,ELE CTROLYDIC,SNAP,1000U F,16V, 2 PIN 25.4X25MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITORS, MVJ SERIES, ALUMINUM ELECTROLYTIC, 16 VDC, 10 UF, 2000 HOUR LIFE, 16 MA RIPPLE CURRENT, 20 PRECENT TOLERANCE. FREE 2 YEAR RADWELL WARRANTY
CAPACITORSALUMINUM ELECTROLYTIC CAPACITORS 910F, 50V ALUMINUM ELECTROLYTIC CAPACITORS RADIAL, CAN 37MOHM @ 100KHZ 5000 HRS @ 105C (12.50MM)X(26.50MM). FREE 2 YEAR RADWELL WARRANTY
CERAMIC CAPACITOR, .047 MF, 25 V, -20%+80% TOLERANCE, RADIAL. FREE 2 YEAR RADWELL WARRANTY
CERAMIC CAPACITOR, 0.068 UF, 25V, Y5S, RADIAL. FREE 2 YEAR RADWELL WARRANTY
CERAMIC CAPACITOR, SURFACE MOUNT, 0.075 UF, 100 VDC. FREE 2 YEAR RADWELL WARRANTY
CERAMIC DISC CAPACITORS .300LS .022UF 1KV +50-20% . FREE 2 YEAR RADWELL WARRANTY
DIODE, RECTIFIERS, 3.0 AMP, 1000 VOLT, 125 AMP, IFSM, THROUGH HOLE, DO-201AD-2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 1.25 F, FILM CAPACITOR, 1400V (1.4KV) 3000V (3KV), POLYPROPYLENE (PP), METALLIZED AXIAL, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SUPPRESSION CAPACITOR, 440V, 0.33 UF, 13 X 23.3 X 31.2 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ALUM ELEC CAPACITOR, 2.7UF, 80V, AXIAL, 6X18MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ALUMINUM ELECTROLYT, 1200UF, 450 VOLT, 105 DEGREE C, POSITIVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ALUMINUM ELECTROLYTIC CAPACITOR, 3900MFD CAPACITANCE RATING, 400VDC RATING, 64-130MM CASE SIZE, 25.4ARMS RIPPLE CURRENT @ 120HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ALUMINUM ELECTROLYTIC CAPACITOR, 3900UF, 550V, 85C, M5 TERMINALS W/M12 STUD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ALUMINUM ELECTROLYTIC CAPACITOR, 4700 UF, 450 VOLT, 105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ALUMINUM ELECTROLYTIC CAPACITOR, POLAR, SNAP-IN, LONG-LIFE, DOWNSIZING, 200V, 1000UF, 25.4MM DIAMETER 45MM LENGTH, 2.35 RATED RIPPLE CURRENT, 105 DEGREES CELSIUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ALUMINUM ELECTROLYTIC CAPACITOR, SCREW TERMINAL TYPE, 4700MFD CAPACITANCE RATING, 400VDC RATING, 115X77MM DIMENSIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 0,47UF, +-10%. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 12.5 MFD, 370V AC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 180 VAC, 12 UF, 50/60 HZ, 70 C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 200 VOLTS, 1000 PF, 105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 200 VOLTS, 1500 UF, 105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 200VAC, 3UF, 10000AFC, 50/60HZ, 70DEG C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 3.3 MFD, 1050 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 30 MFD, 6 %, 660 VAC, 60 HZ, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 30 UF 550V APPLICATION HID LIGHTING, VOLTAGE: 550 VAC, DIAMETER: 2.5 INCH, HEIGHT: 3.75 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 3300 MFD, 400 VDC, SURGE 450 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 3300 MFD, 450 VDC, SURGE 500 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 4 PIN SNAP IN, ELECTROLYTIC, 470UF, 400V, 35X42 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 400 VDC, 6800 MFD, 450 VDC SURGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 400-1200 V, 0.55 UF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 400V, 470UF, 85 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 4700 MFD, 450 VDC, SURGE 500 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 60 MFD, 370VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 600V, RED MOLDED CAP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, 10000UF, 50V, 20%, SNAP IN, POLAR, LEAD SPACE 10MM, 35X42MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, 120UF 450V, 20%, RADIAL, SNAP IN, LHS SERIES, 22MM X 27MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, 470UF, 200V, 20%, SNAP-IN, KMH SERIES, 105 C, 25.4X30MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, CERAMIC, 100000PF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, DRI-VAR, 2.5KVAR, 240V, 60HZ, 3PH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, DRI-VAR, 5/15KV, OUTDOOR TYPE,480V, 50/60HZ, 3-PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, ELECTROLYTIC, 270UF, 400V, RADIAL, 20%, BENT LEADS, 105C, 18X50MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, EXFFP, SERIES F, 7 ELEMENT, 50V DC, 470 PF, TOLLERANCE +/- 20, 8.4 X 11.43 X 9.5 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, FORKED SNAP IN, ELECTROLYTIC, 680UF, 400V, 20%, LS 14.2MM, 105C, 35X60 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, POWER FACTOR CORRECTION, CALMOUNT, FIXED, 35 KVAR, 42 AMP, 480 VAC, 60 HZ, INDICATES FUSE AND CAPACITANCE LOSS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, POWER FACTOR, VAN-GARD, 50KVAR, 3PHASE, 480V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL BOX, FILM, .1UF, 20%, 275V AC, 300V DC, 15MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 22UF, 63V, 20%, 5X11 MM 2LS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ELECTROLYTIC, 1 UF, 50 VDC, 5 MM X 11 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ELECTROLYTIC, 330UF, 25V, LIHR, 8X11.5 MM 3.5LS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ELECTROLYTIC, 470UF, 25V, 105C, LIHR, 8X20 MM, 3.5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ELECTROLYTIC, 500UF, 50V 16X31.85 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ELECTROLYTIC, 56 UF, 16 VDC, 5X11 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, SMD, ELECTROLYTIC, 330UF, 6.3V, 8X8 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, SMD, ELECTROLYTIC, 47UF, 35V, 6.3X5.2 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, SMH SERIES, 10000 UF, 35 VOLTS, 20 PRECENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, SNAP IN, ELECTROLYTIC, 22000UF, 20%, 16V, 30X35 MM, 10LS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, SNAP IN, ELECTROLYTIC, 4700UF, 25V, 22X25 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, SNAP IN, ELECTROLYTIC, 560UF, 400V, 20%, 105C, LS 12MM, 35X50 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, SNAP IN, ELECTROLYTIC, 750UF, 400V, 20%, LS 10MM, 85C, 35X50 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, T05-38, 210 VAC, 15 MF, 50/60 HZ, 70 C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, TYPE FAH, 1200 UF, 250 VDC (658-8740-096). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, U=3000VDC, HSFLR, ESTAPROP, 4.0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CERAMIC CAPACITOR, .047 MF, 12 V, HYPERCON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CERAMIC CAPACITOR, .068000 MF, 16 V, HYERCON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CERAMIC CAPACITOR, .068000 MF, 25 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CERAMIC CAPACITOR, 0.47 MF, 25 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CERAMIC CAPACITOR, 6800 MMF, 1KV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRY CAPACITOR / POWER ELECTRONIC, ESTA, HIGH RIPPLE / IMPULSE CURRENT, LOW INDUCTANCE, SHOCK / VIBRATION PROOF, 900 VDC, REPLACED BY HDMKP900-500IX. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, FILM CAPACITOR; CAPACITANCE:100000PF ; CAPACITANCE TOLERANCE:± 5%; SERIES:FCP; VOLTAGE RATING:50V; CAPACITOR DIELECTRIC MATERIAL:POLYPHENYLE NE SULPHID. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MICA CAPACITOR, .10 PFD, 22AMP AT 1000KHZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MFG, ALUM ELEC CAPACITOR, 2.2UF, 200V, 6.3X11MM. FREE 2 YEAR RADWELL WARRANTY
ELECTROLYTIC CAPACITOR, RADIAL, 270UF, 80V, 12.5X20MM. FREE 2 YEAR RADWELL WARRANTY
ELECTROLYTIC CAPACITOR, RADIAL, 560UF, 25V, 10X25MM. FREE 2 YEAR RADWELL WARRANTY
ELECTROLYTIC CAPACITOR, SNAP-IN, ELG SERIES, 1000 F, 20%, 250 V, 35 MM, 0.09 OHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ELECTROLYTIC CAPACITOR, SNAP-IN, ELG SERIES, 470 F, 20%, 450 V, 35 MM, 0.145 OHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ELECTROLYTIC CAPACITOR, SNAP-IN, ELG SERIES, 68 F, 20%, 400 V, 22 MM, 0.852 OHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ELECTROLYTIC CAPACITOR, SNAP-IN, ELH SERIES, 47 F, 20%, 450 V, 22 MM, 1.46 OHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
FA20NP02J223JNU06. FREE 2 YEAR RADWELL WARRANTY
FILM CAPACITOR, 0.047 UF, 100 V, 26.5 X 7 MM. FREE 2 YEAR RADWELL WARRANTY
FILM CAPACITOR, 310 VAC, 630 VDC, 50/60 HZ, CAPACITANCE - NF: 470 NF, CAPACITANCE - PF: 470000 PF, INTERFERENCE SUPPRESSION, 2 PIN . FREE 2 YEAR RADWELL WARRANTY
FILM CAPACITOR, 330 PF CAPACITANCE, +/-10% TOLERANCE, 200 VAC / 400 VDC, 0.098" LEAD SPACING, POLYPROPYLENE MATERIAL, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
FILM CAPACITOR, POLYPROPYLENE, 630V, 20% +TOL, 20% -TOL, 0.1UF, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
FILM CAPACITOR, RADIAL, 2200PF, 400 VDC, 10%. FREE 2 YEAR RADWELL WARRANTY
FILM CAPACITOR, RADIAL, 680PF, 1KVDC, 5 MM LEAD SPACE, 2 PIN, 7.2 X 5.5 X 7 MM. FREE 2 YEAR RADWELL WARRANTY
HARTLAND CONTROLS Components HCKY050V370Z
HARTLAND CONTROLS Components HCKY050V440Z
HITACHI Components HCGF3A-4700MFD-450VD C
INDIVIDUAL AND BANKS, CALMOUNT SERIES, POWER FACTOR CORRECTION CAPACITORS, KVAR RATING:60, 480 VAC, NEMA 12, 3PH, 72 AMPS, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY
INDUCTOR; INDUCTOR TYPE:HIGH FREQUENCY; SERIES:IHA; INDUCTANCE:100µH; INDUCTANCE TOLERANCE:± 10%; DC RESISTANCE MAX:0.16OHM; DC CURRENT RATING:2.1A;. FREE 2 YEAR RADWELL WARRANTY
ISKRA Components KNB1560 U1 20% 300V L30 R10
LOW PROFILE SIZED SNAP-IN CAN. FREE 2 YEAR RADWELL WARRANTY
MICA CAPACITOR 11.5AMP .002MFD 1MHZ. FREE 2 YEAR RADWELL WARRANTY
MULTILAYER CERAMIC CAPACITOR, MLCC, SMD, 0.22UF, 630VDC, 10%, 2220 (5750MM), X7T. FREE 2 YEAR RADWELL WARRANTY
PANASONIC Components JSU18X126AQA
RESISTOR, CHASIS MOUNT, WIREWOUND, 0.1OHMS, 100W, 10%, 26X102MM. FREE 2 YEAR RADWELL WARRANTY
SAFETY FILM CAPACITOR, 33NF CAPACITANCE, 10% TOLERANCE, X2 SAFETY RATING, 310VAC/630VDC VOLTAGE RATING, POLYESTER DIELECTRIC, 15MM LEAD SPACING, 2 PIN, -40/110C OPERATING TEMP, ROHS COMPLIANT, THROUGH HOLE MOUNTED. FREE 2...
START CAPACITOR KIT, TPCO, 110 VAC. FREE 2 YEAR RADWELL WARRANTY
SUPER CAPACITOR, 0.1F, 3.5V, ELECTRIC DOUBLE LAYER, 100 OHM, VERTICAL, RADIAL CAN SMD, 10.7X5.5MM. FREE 2 YEAR RADWELL WARRANTY
SUPER CAPACITOR, 1F, 5.5V, RADIAL, CAPACITANCE:1F, VOLTAGE RATING:5.5V, CAPACITOR TERMINALS:RADIAL LEADED, PRODUCT RANGE:FY SERIES, CAPACITANCE TOLERANCE:+80%, -20%, LEAD SPACING:7.62MM, LIFETIME @ TEMPERATURE:1000 HOURS @ 70°C ROHS COMPLIANT: YES. FREE 2...
SUPER CAPACITOR, 1F, 5.5VDC, 7OHMS, VERTICAL, 21MM DIAMETER, 10.5X21.6X10.5MM. FREE 2 YEAR RADWELL WARRANTY
SUPERCAPACITOR, .1F, 5.5V, VERTICAL, 5MM LEADSPACING, 11.5MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY
SUPERCAPACITOR, 0.1F, 5.5V, RADIAL, CAPACITANCE:0.1F, VOLTAGE RATING:5.5V, CAPACITOR TERMINALS:RADIAL LEADED, PRODUCT RANGE:FS SERIES, CAPACITANCE TOLERANCE:+80%, -20%, LEAD SPACING:5.08MM, LIFETIME @ TEMPERATURE:1000 HOURS @ 70°C ROHS COMPLIANT: YES. FREE 2 YEAR...
SUPERCAPACITOR, 0.47F, 5.5V, RADIAL, CAPACITANCE:0.47F, VOLTAGE RATING:5.5V, CAPACITOR TERMINALS:RADIAL LEADED, PRODUCT RANGE:FG SERIES, CAPACITANCE TOLERANCE:+80%, -20%, LEAD SPACING:5.08MM, LIFETIME @ TEMPERATURE:1000 HOURS @ 70°C ROHS COMPLIANT: YES. FREE 2 YEAR...
SUPERCAPACITOR, 1 F CAPACITANCE, 5.5 V, 20%, RADIAL, 28.5MM X 14MM. FREE 2 YEAR RADWELL WARRANTY
SUPERCAPACITOR, 1F 5.5V, -20%, +80%, RADIAL, 21.5MM X 8.85MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
SUPERCAPACITOR, 1F, 10OHM, +80%, -20%, 5.5V, 21.5MM DIAMETER X 15MM, 7.62MM LEAD SPACING. FREE 2 YEAR RADWELL WARRANTY
SUPERCAPACITOR, POWERSTOR®, EDLC, 10 F, 2.5 V, RADIAL LEADED, CAPACITANCE TOLERANCE: -10% TO +30%, 5 MM, 1000 HOURS @ 70°C. FREE 2 YEAR RADWELL WARRANTY
SUPERCAPACITOR, RADIAL, .047F, 5.5V, 11X5.5 MM, 5.08 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
SUPERCAPACITORS / ULTRACAPACITOR, 5.5V, .047F, -20/+80%, LS=5MM, RADIAL. FREE 2 YEAR RADWELL WARRANTY
SURPERCAPACITOR, 0.1F, 5.5V, -20%, +80%, T/H, RADIAL, 13MM X 8.5MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
TDK Components FG26X7R2A474KNT06
TECUMSEH Components K146-17
UNITED CHEMI CON Components EKZN350ELL271MJC5S
X2 MKP 1 F 20% 310VAC PITCH 27,5MM. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>