Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-ED2G330S

Description
CAP ALUM 33UF 20% 400V RADIAL
Description
CAP ALUM 33UF 20% 400V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-ED2G330S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-ED2G330S
Capacitors - Aluminum Electrolytic Capacitors EEU-ED2G330S
CAP ALUM 33UF 20% 400V RADIAL

CAP ALUM 33UF 20% 400V RADIAL

Supplier's Site
Capacitor - 71944659 - Radwell International
Willingboro, NJ, United States
Capacitor
71944659
Capacitor 71944659
CAPACITOR ALUM ELEC, 33UF, 400V, 20%, RADIAL; CAPACITANCE:33¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:400V; LIFE TIME @ TEMPERATURE:10000 HOURS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR ALUM ELEC, 33UF, 400V, 20%, RADIAL; CAPACITANCE:33¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:400V; LIFE TIME @ TEMPERATURE:10000 HOURS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors
Product Number EEU-ED2G330S 71944659
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101392U050AB3A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers