Manufacturer: Broadcom Limited
Win Source Part Number: 1221838-MGA-30989-BL
Packaging: Reel
Test Frequency: 5GHz
Frequency: 2GHz ~ 6GHz
Gain: 9.6dB
Supply Current: 51mA
Noise Figure: 1.65dB
P1dB: 23.8dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Supplier Device Package: SOT-89-3
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: TO-243AA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 5V
IC RF AMP GPS 2GHZ-6GHZ SOT89-3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | 1221838-MGA-30989-BLKG | MGA-30989-BLKG |
| Product Name | RF Amplifiers - MGA-30989-BLKG | RF and Wireless - RF Amplifiers |
| Applications | RF Microwave |