Broadcom Inc. RF Amplifiers - MGA-52543-TR2G MGA-52543-TR2G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 140662-MGA-52543-TR2 G Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 400MHz to 6GHz Gain: 13dB to 15.5dB Noise Figure: 1.9dB to 2.3dB P1dB: 17.4dBm (55mW) RF Type: Cellular, PCS, WLL, WLAN Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 45mA to 65mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 140662-MGA-52543-TR2 G Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 400MHz to 6GHz Gain: 13dB to 15.5dB Noise Figure: 1.9dB to 2.3dB P1dB: 17.4dBm (55mW) RF Type: Cellular, PCS, WLL, WLAN Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 45mA to 65mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-52543-TR2G
140662-MGA-52543-TR2G
RF Amplifiers - MGA-52543-TR2G 140662-MGA-52543-TR2G
Manufacturer: Broadcom Limited Win Source Part Number: 140662-MGA-52543-TR2 G Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 400MHz to 6GHz Gain: 13dB to 15.5dB Noise Figure: 1.9dB to 2.3dB P1dB: 17.4dBm (55mW) RF Type: Cellular, PCS, WLL, WLAN Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 45mA to 65mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 10k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 140662-MGA-52543-TR2G
Packaging: Reel - TR
Test Frequency: 1.9GHz
Frequency: 400MHz to 6GHz
Gain: 13dB to 15.5dB
Noise Figure: 1.9dB to 2.3dB
P1dB: 17.4dBm (55mW)
RF Type: Cellular, PCS, WLL, WLAN
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-343, SC70 4-Lead
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 45mA to 65mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 10k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-52543-TR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-52543-TR2G
RF and Wireless - RF Amplifiers MGA-52543-TR2G
IC AMP CELL 400MHZ-6GHZ SOT343

IC AMP CELL 400MHZ-6GHZ SOT343

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 140662-MGA-52543-TR2G MGA-52543-TR2G
Product Name RF Amplifiers - MGA-52543-TR2G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 400 to 6000 MHz 400 to 6000 MHz
Minimum Gain 13 to 15.5 dB ? to 13 dB
Maximum Gain 13 to 15.5 dB 15.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 150 to 2500 MHz
Minimum Gain 11 to 14 dB
View Details
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-500-18000-16-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 16 dB
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details