Broadcom Inc. RF Amplifiers MSA-0436-BLKG

Description
RF Amplifier IC ISM 0Hz ~ 3.8GHz 36 micro-X
Request a Quote Datasheet
Description
RF Amplifier IC ISM 0Hz ~ 3.8GHz 36 micro-X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-2451-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-2451-ND
RF Amplifiers 516-2451-ND
RF Amplifier IC ISM 0Hz ~ 3.8GHz 36 micro-X

RF Amplifier IC ISM 0Hz ~ 3.8GHz 36 micro-X

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-0436-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-0436-BLKG
RF and Wireless - RF Amplifiers MSA-0436-BLKG
IC AMP ISM 0HZ-3.8GHZ 36 MICRO-X

IC AMP ISM 0HZ-3.8GHZ 36 MICRO-X

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 516-2451-ND MSA-0436-BLKG
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications ISM
Frequency Range 0.0 to 3800 MHz 0.0 to 3800 MHz
Minimum Gain 7.5 dB ? to 7.5 dB
Maximum Gain 9.5 dB 9.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-2000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 2000 MHz
Output VSWR 2 :1
View Details
2.4 GHz Front-end Module - SKY65534-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details