Broadcom Inc. RF Amplifiers - MGA-71543-TR1G MGA-71543-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 058488-MGA-71543-TR1 G Packaging: Reel - TR Test Frequency: 2.01GHz Frequency: 100MHz to 6GHz Gain: 15.4dB Noise Figure: 0.8dB P1dB: 13.1dBm (20.4mW) RF Type: CDMA, TDMA, PCS Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 2.7 V to 4.2 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 058488-MGA-71543-TR1 G Packaging: Reel - TR Test Frequency: 2.01GHz Frequency: 100MHz to 6GHz Gain: 15.4dB Noise Figure: 0.8dB P1dB: 13.1dBm (20.4mW) RF Type: CDMA, TDMA, PCS Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 2.7 V to 4.2 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-71543-TR1G
058488-MGA-71543-TR1G
RF Amplifiers - MGA-71543-TR1G 058488-MGA-71543-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 058488-MGA-71543-TR1 G Packaging: Reel - TR Test Frequency: 2.01GHz Frequency: 100MHz to 6GHz Gain: 15.4dB Noise Figure: 0.8dB P1dB: 13.1dBm (20.4mW) RF Type: CDMA, TDMA, PCS Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 2.7 V to 4.2 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 058488-MGA-71543-TR1G
Packaging: Reel - TR
Test Frequency: 2.01GHz
Frequency: 100MHz to 6GHz
Gain: 15.4dB
Noise Figure: 0.8dB
P1dB: 13.1dBm (20.4mW)
RF Type: CDMA, TDMA, PCS
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-343, SC70 4-Lead
Supply Voltage - Operating: 2.7 V to 4.2 V
Operating Supply Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-71543-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-71543-TR1G
RF and Wireless - RF Amplifiers MGA-71543-TR1G
IC AMP CDMA 100MHZ-6GHZ SOT343

IC AMP CDMA 100MHZ-6GHZ SOT343

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 058488-MGA-71543-TR1G MGA-71543-TR1G
Product Name RF Amplifiers - MGA-71543-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 100 to 6000 MHz 100 to 6000 MHz
Minimum Gain 15.4 dB ? to 15.4 dB
Maximum Gain 15.4 dB 15.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifier Systems - NLAS-18000-40000-45-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 45 dB
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
RF Amplifiers - BGA5L1BN6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Minimum Gain 18.5 dB
View Details
4 suppliers