Broadcom Inc. RF Amplifiers - MSA-0836-TR1G MSA-0836-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1079856-MSA-0836-TR1 G Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 4GHz Gain: 22dB to 25dB Noise Figure: 3dB P1dB: 12.5dBm (17.8mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 36 micro-X Supply Voltage - Operating: 7 V to 8.4 V Operating Supply Current: 20mA to 40mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1079856-MSA-0836-TR1 G Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 4GHz Gain: 22dB to 25dB Noise Figure: 3dB P1dB: 12.5dBm (17.8mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 36 micro-X Supply Voltage - Operating: 7 V to 8.4 V Operating Supply Current: 20mA to 40mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MSA-0836-TR1G
1079856-MSA-0836-TR1G
RF Amplifiers - MSA-0836-TR1G 1079856-MSA-0836-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1079856-MSA-0836-TR1 G Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 4GHz Gain: 22dB to 25dB Noise Figure: 3dB P1dB: 12.5dBm (17.8mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 36 micro-X Supply Voltage - Operating: 7 V to 8.4 V Operating Supply Current: 20mA to 40mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 1079856-MSA-0836-TR1G
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 0Hz to 4GHz
Gain: 22dB to 25dB
Noise Figure: 3dB
P1dB: 12.5dBm (17.8mW)
RF Type: ISM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 36 micro-X
Supply Voltage - Operating: 7 V to 8.4 V
Operating Supply Current: 20mA to 40mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MSA-0836-TR1G
RF and Wireless - RF Amplifiers MSA-0836-TR1G
IC AMP ISM 0HZ-4GHZ 36 MICRO-X

IC AMP ISM 0HZ-4GHZ 36 MICRO-X

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1079856-MSA-0836-TR1G MSA-0836-TR1G
Product Name RF Amplifiers - MSA-0836-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 0.0 to 4000 MHz 0.0 to 4000 MHz
Minimum Gain 22 to 25 dB ? to 22 dB
Maximum Gain 22 to 25 dB 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD319C3TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8000 to 12000 MHz
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-40000-35 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 40000 MHz
Output VSWR 4 :1
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details