Broadcom Inc. 1 to 12GHz E-PHEMT Amplifier in a Wafer Scale Package VMMK-2503

Description
Avago Technologies has combined its industry leading E-pHEMT technology with a revolutionary chip scale package. This product is easy to use since it requires only positive DC voltages for bias and no matching coefficients are required for impedance matching to 50 ω systems.
Description
Avago Technologies has combined its industry leading E-pHEMT technology with a revolutionary chip scale package. This product is easy to use since it requires only positive DC voltages for bias and no matching coefficients are required for impedance matching to 50 ω systems.

Suppliers

Company
Product
Description
Supplier Links
1 to 12GHz E-PHEMT Amplifier in a Wafer Scale Package - VMMK-2503 - Broadcom Inc.
San Jose, CA, USA
1 to 12GHz E-PHEMT Amplifier in a Wafer Scale Package
VMMK-2503
1 to 12GHz E-PHEMT Amplifier in a Wafer Scale Package VMMK-2503
Avago Technologies has combined its industry leading E-pHEMT technology with a revolutionary chip scale package. This product is easy to use since it requires only positive DC voltages for bias and no matching coefficients are required for impedance matching to 50 ω systems.

Avago Technologies has combined its industry leading
E-pHEMT technology with a revolutionary chip scale package.
This product is easy to use since it requires only positive DC voltages for bias and no matching coefficients are required for impedance matching to 50 Ω systems.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number VMMK-2503
Product Name 1 to 12GHz E-PHEMT Amplifier in a Wafer Scale Package
Amplifier Type E-pHEMT Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Noise Amplifiers - NLA-40000-53000-40-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 40000 to 53000 MHz
Minimum Gain 40 dB
View Details
Specs
Applications RF Microwave
View Details