Broadcom Inc. RF Amplifiers - MGA-634P8-TR1G MGA-634P8-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 023211-MGA-634P8-TR1 G Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 1.5GHz to 2.3GHz Gain: 17.4dB Noise Figure: 0.44dB P1dB: 21dBm (125.9mW) RF Type: CDMA, GSM Family Name: MGA-634P8 Categories: RF/IF and RFID Status: Active Case / Package: 8-QFN (2x2) Supply Voltage - Operating: 5V Operating Supply Current: 48mA Alternative Parts (Cross-Reference): TAMP-362LN+; MAAL-007304-TR3000; ZX60-0916LN+; ZX60-362LN-S+; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 023211-MGA-634P8-TR1 G Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 1.5GHz to 2.3GHz Gain: 17.4dB Noise Figure: 0.44dB P1dB: 21dBm (125.9mW) RF Type: CDMA, GSM Family Name: MGA-634P8 Categories: RF/IF and RFID Status: Active Case / Package: 8-QFN (2x2) Supply Voltage - Operating: 5V Operating Supply Current: 48mA Alternative Parts (Cross-Reference): TAMP-362LN+; MAAL-007304-TR3000; ZX60-0916LN+; ZX60-362LN-S+; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MGA-634P8-TR1G - 023211-MGA-634P8-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MGA-634P8-TR1G
023211-MGA-634P8-TR1G
RF Amplifiers - MGA-634P8-TR1G 023211-MGA-634P8-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 023211-MGA-634P8-TR1 G Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 1.5GHz to 2.3GHz Gain: 17.4dB Noise Figure: 0.44dB P1dB: 21dBm (125.9mW) RF Type: CDMA, GSM Family Name: MGA-634P8 Categories: RF/IF and RFID Status: Active Case / Package: 8-QFN (2x2) Supply Voltage - Operating: 5V Operating Supply Current: 48mA Alternative Parts (Cross-Reference): TAMP-362LN+; MAAL-007304-TR3000; ZX60-0916LN+; ZX60-362LN-S+; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 023211-MGA-634P8-TR1G
Packaging: Reel - TR
Test Frequency: 1.9GHz
Frequency: 1.5GHz to 2.3GHz
Gain: 17.4dB
Noise Figure: 0.44dB
P1dB: 21dBm (125.9mW)
RF Type: CDMA, GSM
Family Name: MGA-634P8
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-QFN (2x2)
Supply Voltage - Operating: 5V
Operating Supply Current: 48mA
Alternative Parts (Cross-Reference): TAMP-362LN+; MAAL-007304-TR3000; ZX60-0916LN+; ZX60-362LN-S+;
Introduction Date: April 01, 2004
ECCN: 5A991.g
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
RF Amplifiers - 516-3111-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-3111-2-ND
RF Amplifiers 516-3111-2-ND
RF Amplifier IC CDMA, GSM 1.5GHz ~ 2.3GHz 8-QFN (2x2)

RF Amplifier IC CDMA, GSM 1.5GHz ~ 2.3GHz 8-QFN (2x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-634P8-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-634P8-TR1G
RF and Wireless - RF Amplifiers MGA-634P8-TR1G
IC AMP CDMA 1.5GHZ-2.3GHZ 8QFN

IC AMP CDMA 1.5GHZ-2.3GHZ 8QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 023211-MGA-634P8-TR1G 516-3111-2-ND MGA-634P8-TR1G
Product Name RF Amplifiers - MGA-634P8-TR1G RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; CDMA, GSM
Frequency Range 1500 to 2300 MHz 1500 to 2300 MHz 1500 to 2300 MHz
Minimum Gain 17.4 dB 17.4 dB ? to 17.4 dB
Maximum Gain 17.4 dB 17.4 dB 17.4 dB
Noise Figure 0.4400 dB 0.4400 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 2300 to 2700 MHz
Minimum Gain ? to 17 dB
Maximum Gain 17 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
AMM-6702UC, 20-55 GHz GaAs LO Driver Amplifier - AMM-6702UC - Marki Microwave LLC
Specs
Frequency Range 20000 to 55000 MHz
Package Type Connectorized; connectorized
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details