Broadcom Inc. RF/IF and RFID - RF Amplifiers QFET-3008-TR1G

Description
Win Source Part Number: 1086737-QFET-3008-TR 1G Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1086737-QFET-3008-TR 1G Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1086737-QFET-3008-TR1G
RF/IF and RFID - RF Amplifiers 1086737-QFET-3008-TR1G
Win Source Part Number: 1086737-QFET-3008-TR 1G Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 1086737-QFET-3008-TR1G
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel (TR)
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1086737-QFET-3008-TR1G
Product Name RF/IF and RFID - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - 2312-QPL1811TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
RF Amplifiers - ACA2402RS7P2 - 085913-ACA2402RS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 40 to 1000 MHz
Minimum Gain 22.1 dB
View Details
3 suppliers
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 1500 MHz, 50Ω, SOT-89 Style Package - PHA-101+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers