Broadcom Inc. 3V Driver Amplifier, 14dBm P1dB, Low Noise, 0.1-6GHz, SOT363(SC-70) MGA-81563

Description
The MGA-81 is a 3V part with 14dBm P1dB. It is housed in the miniature SOT-363 package and designed for 3V driver amplifier applications. Bias: 3V, 42mA; Gain = 12dB; NF = 2.8dB; P1dB = 14.8dBm; IP3i = 11dB all at 2GHz.
Description
The MGA-81 is a 3V part with 14dBm P1dB. It is housed in the miniature SOT-363 package and designed for 3V driver amplifier applications. Bias: 3V, 42mA; Gain = 12dB; NF = 2.8dB; P1dB = 14.8dBm; IP3i = 11dB all at 2GHz.

Suppliers

Company
Product
Description
Supplier Links
3V Driver Amplifier,  14dBm P1dB, Low Noise, 0.1-6GHz, SOT363(SC-70) - MGA-81563 - Broadcom Inc.
San Jose, CA, USA
3V Driver Amplifier, 14dBm P1dB, Low Noise, 0.1-6GHz, SOT363(SC-70)
MGA-81563
3V Driver Amplifier, 14dBm P1dB, Low Noise, 0.1-6GHz, SOT363(SC-70) MGA-81563
The MGA-81 is a 3V part with 14dBm P1dB. It is housed in the miniature SOT-363 package and designed for 3V driver amplifier applications. Bias: 3V, 42mA; Gain = 12dB; NF = 2.8dB; P1dB = 14.8dBm; IP3i = 11dB all at 2GHz.

The MGA-81 is a 3V part with 14dBm P1dB. It is housed in the miniature SOT-363 package and designed for 3V driver amplifier applications. Bias: 3V, 42mA; Gain = 12dB; NF = 2.8dB; P1dB = 14.8dBm; IP3i = 11dB all at 2GHz.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-81563
Product Name 3V Driver Amplifier, 14dBm P1dB, Low Noise, 0.1-6GHz, SOT363(SC-70)
Amplifier Type Buffer; Driver Amplifier
Applications Mobile / Wireless Systems; SATCOM
Frequency Range 100 to 6000 MHz
Minimum Gain 12.4 dB
Maximum Gain 12.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Noise Amplifiers - NLA-12000-18000-36-18 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 18000 MHz
Minimum Gain 36 dB
View Details
RF Amplifiers - 863-1263-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, WLAN
Frequency Range 0.0 to 6000 MHz
View Details
3 suppliers