Broadcom Inc. 2.3-2.4 GHz Linear Power Amplifier Module MGA-43040

Description
The Avago MGA-43040 is a fully matched power amplifier (PA) for use in the 2.3-2.4 GHz band. Based on Avago’s proprietary 0.25um GaAs E-pHEMT technology, the device features high linearity, gain and power added efficiency (PAE) with built-in power detector. The MGA-43040 is an ideal choice for use as a final stage PA for Small Cell base transceiver station (BTS) applications.
Description
The Avago MGA-43040 is a fully matched power amplifier (PA) for use in the 2.3-2.4 GHz band. Based on Avago’s proprietary 0.25um GaAs E-pHEMT technology, the device features high linearity, gain and power added efficiency (PAE) with built-in power detector. The MGA-43040 is an ideal choice for use as a final stage PA for Small Cell base transceiver station (BTS) applications.

Suppliers

Company
Product
Description
Supplier Links
2.3-2.4 GHz Linear Power Amplifier Module - MGA-43040 - Broadcom Inc.
San Jose, CA, USA
2.3-2.4 GHz Linear Power Amplifier Module
MGA-43040
2.3-2.4 GHz Linear Power Amplifier Module MGA-43040
The Avago MGA-43040 is a fully matched power amplifier (PA) for use in the 2.3-2.4 GHz band. Based on Avago’s proprietary 0.25um GaAs E-pHEMT technology, the device features high linearity, gain and power added efficiency (PAE) with built-in power detector. The MGA-43040 is an ideal choice for use as a final stage PA for Small Cell base transceiver station (BTS) applications.

The Avago MGA-43040 is a fully matched power amplifier (PA) for use in the 2.3-2.4 GHz band. Based on Avago’s proprietary 0.25um GaAs E-pHEMT technology, the device features high linearity, gain and power added efficiency (PAE) with built-in power detector.

The MGA-43040 is an ideal choice for use as a final stage PA for Small Cell base transceiver station (BTS) applications.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-43040
Product Name 2.3-2.4 GHz Linear Power Amplifier Module
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 2300 to 2400 MHz
Minimum Gain 42 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-12000-18000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 12000 to 18000 MHz
Output VSWR 2 :1
View Details
Sky5® LB/LMB/MB/HB and 4x4 MIMO Diversity Receive Module - SKY53735-61 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 47-lead
View Details