Broadcom Inc. RF Amplifiers - MSA-0711-TR1 MSA-0711-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 059541-MSA-0711-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 1.9GHz Gain: 12dB Noise Figure: 5dB P1dB: 5.5dBm (3.5mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143-4 Supply Voltage - Operating: 3.8V Operating Supply Current: 22mA Alternative Parts (Cross-Reference): BGA416; MSA-0711-BLK; MSA-0711-TR1MCG; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 059541-MSA-0711-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 1.9GHz Gain: 12dB Noise Figure: 5dB P1dB: 5.5dBm (3.5mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143-4 Supply Voltage - Operating: 3.8V Operating Supply Current: 22mA Alternative Parts (Cross-Reference): BGA416; MSA-0711-BLK; MSA-0711-TR1MCG; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MSA-0711-TR1
059541-MSA-0711-TR1
RF Amplifiers - MSA-0711-TR1 059541-MSA-0711-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 059541-MSA-0711-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 1.9GHz Gain: 12dB Noise Figure: 5dB P1dB: 5.5dBm (3.5mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143-4 Supply Voltage - Operating: 3.8V Operating Supply Current: 22mA Alternative Parts (Cross-Reference): BGA416; MSA-0711-BLK; MSA-0711-TR1MCG; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 059541-MSA-0711-TR1
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 0Hz to 1.9GHz
Gain: 12dB
Noise Figure: 5dB
P1dB: 5.5dBm (3.5mW)
RF Type: ISM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-143-4
Supply Voltage - Operating: 3.8V
Operating Supply Current: 22mA
Alternative Parts (Cross-Reference): BGA416; MSA-0711-BLK; MSA-0711-TR1MCG;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 059541-MSA-0711-TR1
Product Name RF Amplifiers - MSA-0711-TR1
Applications RF Microwave
Frequency Range 0.0 to 1900 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-950-2150-20-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 950 to 2150 MHz
Minimum Gain 20 dB
View Details
Specs
Applications RF Microwave
Frequency Range 1900 to 2200 MHz
Minimum Gain 28 dB
View Details
2 suppliers