Broadcom Inc. 2.62–2.69 GHz Linear Power Amplifier Module MGA-43728

Description
The Avago MGA-43728 is a fully matched, highly linear power amplifier (PA) designed for use in the 2.62-2.69 GHz band. Based on Avago’s proprietary 0.25um GaAs E-pHEMT technology, the device features high linearity, gain and power-added efficiency (PAE) with integrated power detector and shutdown functions. The MGA-43728 is ideal for use as a final stage PA for Small Cell base transceiver station (BTS) applications.
Description
The Avago MGA-43728 is a fully matched, highly linear power amplifier (PA) designed for use in the 2.62-2.69 GHz band. Based on Avago’s proprietary 0.25um GaAs E-pHEMT technology, the device features high linearity, gain and power-added efficiency (PAE) with integrated power detector and shutdown functions. The MGA-43728 is ideal for use as a final stage PA for Small Cell base transceiver station (BTS) applications.

Suppliers

Company
Product
Description
Supplier Links
2.62–2.69 GHz Linear Power Amplifier Module - MGA-43728 - Broadcom Inc.
San Jose, CA, USA
2.62–2.69 GHz Linear Power Amplifier Module
MGA-43728
2.62–2.69 GHz Linear Power Amplifier Module MGA-43728
The Avago MGA-43728 is a fully matched, highly linear power amplifier (PA) designed for use in the 2.62-2.69 GHz band. Based on Avago’s proprietary 0.25um GaAs E-pHEMT technology, the device features high linearity, gain and power-added efficiency (PAE) with integrated power detector and shutdown functions. The MGA-43728 is ideal for use as a final stage PA for Small Cell base transceiver station (BTS) applications.

The Avago MGA-43728 is a fully matched, highly linear power amplifier (PA) designed for use in the 2.62-2.69 GHz band. Based on Avago’s proprietary 0.25um GaAs E-pHEMT technology, the device features high linearity, gain and power-added efficiency (PAE) with integrated power detector and shutdown functions. The MGA-43728 is ideal for use as a final stage PA for Small Cell base transceiver station (BTS) applications.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-43728
Product Name 2.62–2.69 GHz Linear Power Amplifier Module
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-2000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 2000 MHz
Output VSWR 2 :1
View Details