Broadcom Inc. RF and Wireless - RF Amplifiers MGA-638P8-TR1G

Description
IC AMP CDMA 450MHZ-1.5GHZ 8DFN
Description
IC AMP CDMA 450MHZ-1.5GHZ 8DFN

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - MGA-638P8-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-638P8-TR1G
RF and Wireless - RF Amplifiers MGA-638P8-TR1G
IC AMP CDMA 450MHZ-1.5GHZ 8DFN

IC AMP CDMA 450MHZ-1.5GHZ 8DFN

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number MGA-638P8-TR1G
Product Name RF and Wireless - RF Amplifiers
Frequency Range 450 to 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF & MW Power Amplifier - 1101401 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 2700 to 3700 MHz
Maximum Gain 33 dB
View Details
Specs
Applications RF Microwave
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 1200 MHz, 50Ω - ZFL-1200GB+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Frequency Range 10 to 1200 MHz
Minimum Gain 23 dB
View Details