Broadcom Inc. RF Amplifiers - MGA-631P8-TR1G MGA-631P8-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 023209-MGA-631P8-TR1 G Packaging: Reel - TR Test Frequency: 900MHz Frequency: 400MHz to 1.5GHz Gain: 17.5dB Noise Figure: 0.53dB P1dB: 17.5dBm (56.2mW) RF Type: CDMA, GPS, GSM, ISM Categories: RF/IF and RFID Status: Active Case / Package: 42-CSP (5.0x4.6) Supply Voltage - Operating: 4V Operating Supply Current: 54mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 023209-MGA-631P8-TR1 G Packaging: Reel - TR Test Frequency: 900MHz Frequency: 400MHz to 1.5GHz Gain: 17.5dB Noise Figure: 0.53dB P1dB: 17.5dBm (56.2mW) RF Type: CDMA, GPS, GSM, ISM Categories: RF/IF and RFID Status: Active Case / Package: 42-CSP (5.0x4.6) Supply Voltage - Operating: 4V Operating Supply Current: 54mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-631P8-TR1G
023209-MGA-631P8-TR1G
RF Amplifiers - MGA-631P8-TR1G 023209-MGA-631P8-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 023209-MGA-631P8-TR1 G Packaging: Reel - TR Test Frequency: 900MHz Frequency: 400MHz to 1.5GHz Gain: 17.5dB Noise Figure: 0.53dB P1dB: 17.5dBm (56.2mW) RF Type: CDMA, GPS, GSM, ISM Categories: RF/IF and RFID Status: Active Case / Package: 42-CSP (5.0x4.6) Supply Voltage - Operating: 4V Operating Supply Current: 54mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 023209-MGA-631P8-TR1G
Packaging: Reel - TR
Test Frequency: 900MHz
Frequency: 400MHz to 1.5GHz
Gain: 17.5dB
Noise Figure: 0.53dB
P1dB: 17.5dBm (56.2mW)
RF Type: CDMA, GPS, GSM, ISM
Categories: RF/IF and RFID
Status: Active
Case / Package: 42-CSP (5.0x4.6)
Supply Voltage - Operating: 4V
Operating Supply Current: 54mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-631P8-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-631P8-TR1G
RF and Wireless - RF Amplifiers MGA-631P8-TR1G
IC AMP CDMA 400MHZ-1.5GHZ 42CSP

IC AMP CDMA 400MHZ-1.5GHZ 42CSP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 023209-MGA-631P8-TR1G MGA-631P8-TR1G
Product Name RF Amplifiers - MGA-631P8-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 400 to 1500 MHz 400 to 1500 MHz
Minimum Gain 17.5 dB ? to 17.5 dB
Maximum Gain 17.5 dB 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 32 dB
View Details
2 suppliers
12 GHz – 46 GHz GaAs Driver Amplifier - AMM-7200ACH - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type bare-die
View Details
Die MMIC, Low Noise, Wideband Amplifier, 8 to 24 GHz, 50Ω - PMA4-8243LN-DG+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -55 to 105 C (-67 to 221 F)
Frequency Range 8000 to 24000 MHz
View Details
RF Amplifiers - 448-BGA5M1BN6E6328XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details