Broadcom Inc. RF Amplifiers - WS1403 WS1403

Description
Manufacturer: Broadcom Limited Win Source Part Number: 127472-WS1403 Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 127472-WS1403 Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - WS1403
127472-WS1403
RF Amplifiers - WS1403 127472-WS1403
Manufacturer: Broadcom Limited Win Source Part Number: 127472-WS1403 Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 127472-WS1403
Categories: Uncategorized
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 127472-WS1403
Product Name RF Amplifiers - WS1403
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

AMM-7200SM, 12-46 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7200SM - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type Surface Mount; surface-mount
View Details
SMT Low Noise Amplifier, 12.5 - 20 GHz, 50Ω - PMA3-10203+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
Frequency Range 12500 to 20000 MHz
View Details
2 suppliers
RF Amplifiers - BGA420H6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 3000 MHz
View Details
4 suppliers