Broadcom Inc. RF Amplifiers - MGA-637P8-BLKG MGA-637P8-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221863-MGA-637P8-BL KG Packaging: Bulk Test Frequency: 1.7GHz Frequency: 450MHz ~ 1.5GHz Gain: 17.3dB Supply Current: 75mA Noise Figure: 0.52dB P1dB: 21.9dBm RF Type: CDMA, GSM, TDMA, WCDMA Categories: RF/IF and RFID Supplier Device Package: 8-DFN (2x2) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221863-MGA-637P8-BL KG Packaging: Bulk Test Frequency: 1.7GHz Frequency: 450MHz ~ 1.5GHz Gain: 17.3dB Supply Current: 75mA Noise Figure: 0.52dB P1dB: 21.9dBm RF Type: CDMA, GSM, TDMA, WCDMA Categories: RF/IF and RFID Supplier Device Package: 8-DFN (2x2) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-637P8-BLKG
1221863-MGA-637P8-BLKG
RF Amplifiers - MGA-637P8-BLKG 1221863-MGA-637P8-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1221863-MGA-637P8-BL KG Packaging: Bulk Test Frequency: 1.7GHz Frequency: 450MHz ~ 1.5GHz Gain: 17.3dB Supply Current: 75mA Noise Figure: 0.52dB P1dB: 21.9dBm RF Type: CDMA, GSM, TDMA, WCDMA Categories: RF/IF and RFID Supplier Device Package: 8-DFN (2x2) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 1221863-MGA-637P8-BLKG
Packaging: Bulk
Test Frequency: 1.7GHz
Frequency: 450MHz ~ 1.5GHz
Gain: 17.3dB
Supply Current: 75mA
Noise Figure: 0.52dB
P1dB: 21.9dBm
RF Type: CDMA, GSM, TDMA, WCDMA
Categories: RF/IF and RFID
Supplier Device Package: 8-DFN (2x2)
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now
RF and Wireless - RF Amplifiers - MGA-637P8-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-637P8-BLKG
RF and Wireless - RF Amplifiers MGA-637P8-BLKG
IC AMP CDMA 450MHZ-1.5GHZ 8DFN

IC AMP CDMA 450MHZ-1.5GHZ 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1221863-MGA-637P8-BLKG MGA-637P8-BLKG
Product Name RF Amplifiers - MGA-637P8-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - TDA 6192V - 1106545-TDA 6192V - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 30 to 65 MHz
Package Type 20-VQFN (3.5x3.5)
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
AMM-7210UC, 22 GHz - 57 GHz GaAs Driver Amplifier - AMM-7210UC - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Connectorized; connectorized
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details