Broadcom Inc. RF Amplifiers - MSA-2086-TR1 MSA-2086-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 059547-MSA-2086-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 1GHz Gain: 15dB to 16.6dB Noise Figure: 3.7dB P1dB: 9dBm (7.9mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 85 mil microstipline Supply Voltage - Operating: 4.5 V to 6.3 V Operating Supply Current: 20mA to 40mA
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 059547-MSA-2086-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 1GHz Gain: 15dB to 16.6dB Noise Figure: 3.7dB P1dB: 9dBm (7.9mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 85 mil microstipline Supply Voltage - Operating: 4.5 V to 6.3 V Operating Supply Current: 20mA to 40mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MSA-2086-TR1 - 059547-MSA-2086-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MSA-2086-TR1
059547-MSA-2086-TR1
RF Amplifiers - MSA-2086-TR1 059547-MSA-2086-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 059547-MSA-2086-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 1GHz Gain: 15dB to 16.6dB Noise Figure: 3.7dB P1dB: 9dBm (7.9mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 85 mil microstipline Supply Voltage - Operating: 4.5 V to 6.3 V Operating Supply Current: 20mA to 40mA

Manufacturer: Broadcom Limited
Win Source Part Number: 059547-MSA-2086-TR1
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 0Hz to 1GHz
Gain: 15dB to 16.6dB
Noise Figure: 3.7dB
P1dB: 9dBm (7.9mW)
RF Type: ISM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 85 mil microstipline
Supply Voltage - Operating: 4.5 V to 6.3 V
Operating Supply Current: 20mA to 40mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 059547-MSA-2086-TR1
Product Name RF Amplifiers - MSA-2086-TR1
Applications RF Microwave
Frequency Range 0.0 to 1000 MHz
Minimum Gain 15 to 16.6 dB
Maximum Gain 15 to 16.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-200-10000-45-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 200 to 10000 MHz
Minimum Gain 45 dB
View Details
Specs
Applications RF Microwave
View Details