Broadcom Inc. RF Amplifiers MGA-87563-BLKG

Description
RF Amplifier IC ISM, PCS, GPS 500MHz ~ 4GHz SOT-363, SC70
Request a Quote Datasheet
Description
RF Amplifier IC ISM, PCS, GPS 500MHz ~ 4GHz SOT-363, SC70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-2449-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-2449-ND
RF Amplifiers 516-2449-ND
RF Amplifier IC ISM, PCS, GPS 500MHz ~ 4GHz SOT-363, SC70

RF Amplifier IC ISM, PCS, GPS 500MHz ~ 4GHz SOT-363, SC70

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - MGA-87563-BLKG
1221889-MGA-87563-BLKG
RF Amplifiers - MGA-87563-BLKG 1221889-MGA-87563-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1221889-MGA-87563-BL KG Packaging: Strip Test Frequency: 2.4GHz Frequency: 500MHz ~ 4GHz Gain: 14dB Supply Current: 4.5mA Noise Figure: 1.6dB P1dB: 1.6dBm RF Type: ISM, PCS, GPS Categories: RF/IF and RFID Supplier Device Package: SOT-363, SC70 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Alternative Parts (Cross-Reference): MGA-87563-TR1G; MGA-87563; MGA-87563-G; MGA-87563-BLKG; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V, 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1221889-MGA-87563-BLKG
Packaging: Strip
Test Frequency: 2.4GHz
Frequency: 500MHz ~ 4GHz
Gain: 14dB
Supply Current: 4.5mA
Noise Figure: 1.6dB
P1dB: 1.6dBm
RF Type: ISM, PCS, GPS
Categories: RF/IF and RFID
Supplier Device Package: SOT-363, SC70
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Alternative Parts (Cross-Reference): MGA-87563-TR1G; MGA-87563; MGA-87563-G; MGA-87563-BLKG;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V, 5V

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-87563-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-87563-BLKG
RF and Wireless - RF Amplifiers MGA-87563-BLKG
IC RF AMP ISM 500MHZ-4GHZ SOT363

IC RF AMP ISM 500MHZ-4GHZ SOT363

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 516-2449-ND 1221889-MGA-87563-BLKG MGA-87563-BLKG
Product Name RF Amplifiers RF Amplifiers - MGA-87563-BLKG RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications ISM, PCS, GPS RF Microwave
Frequency Range 500 to 4000 MHz 500 to 4000 MHz 500 to 4000 MHz
Minimum Gain 14 dB 14 dB ? to 14 dB
Maximum Gain 14 dB 14 dB 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0023D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
View Details
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
Low Noise Amplifier Systems - NLAS-1000-18000-40-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details