Broadcom Inc. RF Amplifiers - MGA-785T6-TR1G MGA-785T6-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1075846-MGA-785T6-TR 1G Packaging: Reel - TR Test Frequency: 600MHz Frequency: 100MHz to 1.5GHz Gain: 15.7dB Noise Figure: 1.5dB P1dB: 3.2dB (2.1mW) RF Type: DMB, DVB, ISDB, DAB, MediaFLO Categories: RF/IF and RFID Status: Active Case / Package: 6-UTSLP (2x1.3) Supply Voltage - Operating: 3V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1075846-MGA-785T6-TR 1G Packaging: Reel - TR Test Frequency: 600MHz Frequency: 100MHz to 1.5GHz Gain: 15.7dB Noise Figure: 1.5dB P1dB: 3.2dB (2.1mW) RF Type: DMB, DVB, ISDB, DAB, MediaFLO Categories: RF/IF and RFID Status: Active Case / Package: 6-UTSLP (2x1.3) Supply Voltage - Operating: 3V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-785T6-TR1G
1075846-MGA-785T6-TR1G
RF Amplifiers - MGA-785T6-TR1G 1075846-MGA-785T6-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1075846-MGA-785T6-TR 1G Packaging: Reel - TR Test Frequency: 600MHz Frequency: 100MHz to 1.5GHz Gain: 15.7dB Noise Figure: 1.5dB P1dB: 3.2dB (2.1mW) RF Type: DMB, DVB, ISDB, DAB, MediaFLO Categories: RF/IF and RFID Status: Active Case / Package: 6-UTSLP (2x1.3) Supply Voltage - Operating: 3V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1075846-MGA-785T6-TR1G
Packaging: Reel - TR
Test Frequency: 600MHz
Frequency: 100MHz to 1.5GHz
Gain: 15.7dB
Noise Figure: 1.5dB
P1dB: 3.2dB (2.1mW)
RF Type: DMB, DVB, ISDB, DAB, MediaFLO
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-UTSLP (2x1.3)
Supply Voltage - Operating: 3V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1075846-MGA-785T6-TR1G
Product Name RF Amplifiers - MGA-785T6-TR1G
Applications RF Microwave
Frequency Range 100 to 1500 MHz
Minimum Gain 15.7 dB
Maximum Gain 15.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-NLB-310-T1CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP
Frequency Range 0.0 to 10000 MHz
View Details
2 suppliers
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
Low Noise Amplifiers - NLA-100-12000-25-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 12000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details