Broadcom Inc. RF Amplifiers - MSA-3186-TR1G MSA-3186-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1079863-MSA-3186-TR1 G Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 500MHz Gain: 18.7dB Noise Figure: 3.5dB P1dB: 9dBm (7.9mW) RF Type: ISM, PCS, WLL, 802.16/WiMax Family Name: MSA-3186 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 85 mil microstipline Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 20mA to 40mA Alternative Parts (Cross-Reference): uPC2708TB-E3; uPC2708TB-A; uPC2708TB; UPC2708TB-E3-A; Introduction Date: April 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1079863-MSA-3186-TR1 G Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 500MHz Gain: 18.7dB Noise Figure: 3.5dB P1dB: 9dBm (7.9mW) RF Type: ISM, PCS, WLL, 802.16/WiMax Family Name: MSA-3186 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 85 mil microstipline Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 20mA to 40mA Alternative Parts (Cross-Reference): uPC2708TB-E3; uPC2708TB-A; uPC2708TB; UPC2708TB-E3-A; Introduction Date: April 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MSA-3186-TR1G
1079863-MSA-3186-TR1G
RF Amplifiers - MSA-3186-TR1G 1079863-MSA-3186-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1079863-MSA-3186-TR1 G Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 500MHz Gain: 18.7dB Noise Figure: 3.5dB P1dB: 9dBm (7.9mW) RF Type: ISM, PCS, WLL, 802.16/WiMax Family Name: MSA-3186 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 85 mil microstipline Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 20mA to 40mA Alternative Parts (Cross-Reference): uPC2708TB-E3; uPC2708TB-A; uPC2708TB; UPC2708TB-E3-A; Introduction Date: April 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1079863-MSA-3186-TR1G
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 0Hz to 500MHz
Gain: 18.7dB
Noise Figure: 3.5dB
P1dB: 9dBm (7.9mW)
RF Type: ISM, PCS, WLL, 802.16/WiMax
Family Name: MSA-3186
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 85 mil microstipline
Supply Voltage - Operating: 4 V to 6 V
Operating Supply Current: 20mA to 40mA
Alternative Parts (Cross-Reference): uPC2708TB-E3; uPC2708TB-A; uPC2708TB; UPC2708TB-E3-A;
Introduction Date: April 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MSA-3186-TR1G
RF and Wireless - RF Amplifiers MSA-3186-TR1G
IC AMP ISM 0HZ-500MHZ 85MIL MICR

IC AMP ISM 0HZ-500MHZ 85MIL MICR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1079863-MSA-3186-TR1G MSA-3186-TR1G
Product Name RF Amplifiers - MSA-3186-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 0.0 to 500 MHz 0.0 to 500 MHz
Minimum Gain 18.7 dB ? to 18.7 dB
Maximum Gain 18.7 dB 18.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - ECG003B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
RF Amplifiers - MHL9236N - 884593-MHL9236N - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
Low Noise Amplifiers - NLA-230000-260000-19-85 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 230000 to 260000 MHz
Minimum Gain 19 dB
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details