Broadcom Inc. RF Amplifiers - MGA-425P8-TR1 MGA-425P8-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 058476-MGA-425P8-TR1 Packaging: Reel - TR Test Frequency: 5.25GHz Frequency: 2GHz to 10GHz Gain: 14.5dB to 17.5dB Noise Figure: 1.7dB P1dB: 18.25dBm (66.8mW) to 20.3dBm (107.2mW) RF Type: ISM, 802.11a/WiFi Categories: RF/IF and RFID Status: Active Case / Package: 8-LPCC (2x2) Supply Voltage - Operating: 3.3V Operating Supply Current: 51mA to 65mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 058476-MGA-425P8-TR1 Packaging: Reel - TR Test Frequency: 5.25GHz Frequency: 2GHz to 10GHz Gain: 14.5dB to 17.5dB Noise Figure: 1.7dB P1dB: 18.25dBm (66.8mW) to 20.3dBm (107.2mW) RF Type: ISM, 802.11a/WiFi Categories: RF/IF and RFID Status: Active Case / Package: 8-LPCC (2x2) Supply Voltage - Operating: 3.3V Operating Supply Current: 51mA to 65mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-425P8-TR1
058476-MGA-425P8-TR1
RF Amplifiers - MGA-425P8-TR1 058476-MGA-425P8-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 058476-MGA-425P8-TR1 Packaging: Reel - TR Test Frequency: 5.25GHz Frequency: 2GHz to 10GHz Gain: 14.5dB to 17.5dB Noise Figure: 1.7dB P1dB: 18.25dBm (66.8mW) to 20.3dBm (107.2mW) RF Type: ISM, 802.11a/WiFi Categories: RF/IF and RFID Status: Active Case / Package: 8-LPCC (2x2) Supply Voltage - Operating: 3.3V Operating Supply Current: 51mA to 65mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 058476-MGA-425P8-TR1
Packaging: Reel - TR
Test Frequency: 5.25GHz
Frequency: 2GHz to 10GHz
Gain: 14.5dB to 17.5dB
Noise Figure: 1.7dB
P1dB: 18.25dBm (66.8mW) to 20.3dBm (107.2mW)
RF Type: ISM, 802.11a/WiFi
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-LPCC (2x2)
Supply Voltage - Operating: 3.3V
Operating Supply Current: 51mA to 65mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MGA-425P8-TR1
RF and Wireless - RF Amplifiers MGA-425P8-TR1
IC RF AMP ISM 2GHZ-10GHZ 8LPCC

IC RF AMP ISM 2GHZ-10GHZ 8LPCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 058476-MGA-425P8-TR1 MGA-425P8-TR1
Product Name RF Amplifiers - MGA-425P8-TR1 RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 2000 to 10000 MHz 2000 to 10000 MHz
Minimum Gain 14.5 to 17.5 dB ? to 14.5 dB
Maximum Gain 14.5 to 17.5 dB 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-26500-40000-20-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26500 to 40000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers - BGA728L7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 170 to 1675 MHz
View Details
3 suppliers