Broadcom Inc. General Purpose FET MGA-425P8

Description
MGA-425P8 power amplifier is designed for wireless application in the 2-10GHz frequency range. At 5.25GHz, 3.3V, 58mA (typ) 13.3 dBm Linear Pout @ 5% EVB 10.3% PAE @ 13.3dBm Pout 20.3dBm P1dB 16dB Gain 1.7dB NF
Description
MGA-425P8 power amplifier is designed for wireless application in the 2-10GHz frequency range. At 5.25GHz, 3.3V, 58mA (typ) 13.3 dBm Linear Pout @ 5% EVB 10.3% PAE @ 13.3dBm Pout 20.3dBm P1dB 16dB Gain 1.7dB NF

Suppliers

Company
Product
Description
Supplier Links
General Purpose FET - MGA-425P8 - Broadcom Inc.
San Jose, CA, USA
General Purpose FET
MGA-425P8
General Purpose FET MGA-425P8
MGA-425P8 power amplifier is designed for wireless application in the 2-10GHz frequency range. At 5.25GHz, 3.3V, 58mA (typ) 13.3 dBm Linear Pout @ 5% EVB 10.3% PAE @ 13.3dBm Pout 20.3dBm P1dB 16dB Gain 1.7dB NF

MGA-425P8 power amplifier is designed for wireless application in the 2-10GHz frequency range.

  • At 5.25GHz, 3.3V, 58mA (typ)
  • 13.3 dBm Linear Pout @ 5% EVB
  • 10.3% PAE @ 13.3dBm Pout
  • 20.3dBm P1dB
  • 16dB Gain
  • 1.7dB NF
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-425P8
Product Name General Purpose FET
Amplifier Type Power Amplifier
Frequency Range 2000 to 10000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
Output Power 20.3 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Low Noise Amplifiers - NLA-10-60-16-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 60 MHz
Minimum Gain 16 dB
View Details
2.4 GHz Front-end Module - SKY65534-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details