Broadcom Inc. Low Noise Amplifier with Shutdown Mode in Low Profile Package for 4.9 - 6GHz Application MGA-675T6

Description
The Avago MGA-675T6 is an economical, easy-to-use wideband GaAs MMIC Low Noise Amplifier, LNA, with shutdown mode. The MGA-675T6 LNA achieves low noise and high linearity through the use of Avago's proprietary 0.5µm GaAs enhancement-mode pHEMT process.
Description
The Avago MGA-675T6 is an economical, easy-to-use wideband GaAs MMIC Low Noise Amplifier, LNA, with shutdown mode. The MGA-675T6 LNA achieves low noise and high linearity through the use of Avago's proprietary 0.5µm GaAs enhancement-mode pHEMT process.

Suppliers

Company
Product
Description
Supplier Links
Low Noise Amplifier with Shutdown Mode in Low Profile Package for 4.9 - 6GHz Application - MGA-675T6 - Broadcom Inc.
San Jose, CA, USA
Low Noise Amplifier with Shutdown Mode in Low Profile Package for 4.9 - 6GHz Application
MGA-675T6
Low Noise Amplifier with Shutdown Mode in Low Profile Package for 4.9 - 6GHz Application MGA-675T6
The Avago MGA-675T6 is an economical, easy-to-use wideband GaAs MMIC Low Noise Amplifier, LNA, with shutdown mode. The MGA-675T6 LNA achieves low noise and high linearity through the use of Avago's proprietary 0.5µm GaAs enhancement-mode pHEMT process.

The Avago MGA-675T6 is an economical, easy-to-use wideband GaAs MMIC Low Noise Amplifier, LNA, with shutdown mode.
The MGA-675T6 LNA achieves low noise and high linearity through the use of Avago's proprietary 0.5µm GaAs enhancement-mode pHEMT process.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-675T6
Product Name Low Noise Amplifier with Shutdown Mode in Low Profile Package for 4.9 - 6GHz Application
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
Frequency Range 5500 MHz
Minimum Gain 16.3 dB
Maximum Gain 19.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-18000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 18000 MHz
Output VSWR 2.2 :1
View Details
695 to 866 MHz Variable Gain Amplifier - SKY65388-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 695 to 866 MHz
Minimum Gain 29 dB
Maximum Gain 29 dB
View Details
3 suppliers