Broadcom Inc. 3V LNA, 4.5mA Low Current, 0.5-4GHz, SOT363(SC-70) MGA-87563

Description
The MGA-87 is a 3V part with low noise figure at low current up to 4.5GHz. It is housed in the miniature SOT-363 package and designed for 3V low noise amplifier applications. Bias: 3V, 4mA; Gain = 14dB; NF = 1.5dB; P1dB = 0dBm; IP3i = -4 all at 2GHz.
Description
The MGA-87 is a 3V part with low noise figure at low current up to 4.5GHz. It is housed in the miniature SOT-363 package and designed for 3V low noise amplifier applications. Bias: 3V, 4mA; Gain = 14dB; NF = 1.5dB; P1dB = 0dBm; IP3i = -4 all at 2GHz.

Suppliers

Company
Product
Description
Supplier Links
3V LNA, 4.5mA Low Current, 0.5-4GHz, SOT363(SC-70) - MGA-87563 - Broadcom Inc.
San Jose, CA, USA
3V LNA, 4.5mA Low Current, 0.5-4GHz, SOT363(SC-70)
MGA-87563
3V LNA, 4.5mA Low Current, 0.5-4GHz, SOT363(SC-70) MGA-87563
The MGA-87 is a 3V part with low noise figure at low current up to 4.5GHz. It is housed in the miniature SOT-363 package and designed for 3V low noise amplifier applications. Bias: 3V, 4mA; Gain = 14dB; NF = 1.5dB; P1dB = 0dBm; IP3i = -4 all at 2GHz.

The MGA-87 is a 3V part with low noise figure at low current up to 4.5GHz. It is housed in the miniature SOT-363 package and designed for 3V low noise amplifier applications. Bias: 3V, 4mA; Gain = 14dB; NF = 1.5dB; P1dB = 0dBm; IP3i = -4 all at 2GHz.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-87563
Product Name 3V LNA, 4.5mA Low Current, 0.5-4GHz, SOT363(SC-70)
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 4000 MHz
Minimum Gain 10.3 dB
Maximum Gain 14.6 dB
Output Power -2.6 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-100-20000-55 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 100 to 20000 MHz
Output VSWR 2.5 :1
View Details
RF Amplifiers - AGB3301RS24Q1 - 1142917-AGB3301RS24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 250 to 3000 MHz
Minimum Gain 15 dB
View Details
3 suppliers
RF and Wireless - RF Amplifiers - BGB717L7ESDE6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 76 to 108 MHz
Minimum Gain ? to 12 dB
Maximum Gain 12 dB
View Details