Broadcom Inc. RF Amplifiers - MGA-30889-TR1G MGA-30889-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221837-MGA-30889-TR 1G Packaging: Reel Test Frequency: 900MHz Frequency: 40MHz ~ 2.6GHz Gain: 15.5dB Supply Current: 65mA Noise Figure: 1.9dB P1dB: 20dBm RF Type: General Purpose Family Name: MGA-30889 Categories: RF/IF and RFID Supplier Device Package: SOT-89-3 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: TO-243AA Alternative Parts (Cross-Reference): MAAMSS0014TR; MAAMSS0014; MAAMSS0014TR-3000; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 5V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221837-MGA-30889-TR 1G Packaging: Reel Test Frequency: 900MHz Frequency: 40MHz ~ 2.6GHz Gain: 15.5dB Supply Current: 65mA Noise Figure: 1.9dB P1dB: 20dBm RF Type: General Purpose Family Name: MGA-30889 Categories: RF/IF and RFID Supplier Device Package: SOT-89-3 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: TO-243AA Alternative Parts (Cross-Reference): MAAMSS0014TR; MAAMSS0014; MAAMSS0014TR-3000; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-30889-TR1G
1221837-MGA-30889-TR1G
RF Amplifiers - MGA-30889-TR1G 1221837-MGA-30889-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1221837-MGA-30889-TR 1G Packaging: Reel Test Frequency: 900MHz Frequency: 40MHz ~ 2.6GHz Gain: 15.5dB Supply Current: 65mA Noise Figure: 1.9dB P1dB: 20dBm RF Type: General Purpose Family Name: MGA-30889 Categories: RF/IF and RFID Supplier Device Package: SOT-89-3 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: TO-243AA Alternative Parts (Cross-Reference): MAAMSS0014TR; MAAMSS0014; MAAMSS0014TR-3000; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1221837-MGA-30889-TR1G
Packaging: Reel
Test Frequency: 900MHz
Frequency: 40MHz ~ 2.6GHz
Gain: 15.5dB
Supply Current: 65mA
Noise Figure: 1.9dB
P1dB: 20dBm
RF Type: General Purpose
Family Name: MGA-30889
Categories: RF/IF and RFID
Supplier Device Package: SOT-89-3
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: TO-243AA
Alternative Parts (Cross-Reference): MAAMSS0014TR; MAAMSS0014; MAAMSS0014TR-3000;
Introduction Date: April 01, 2004
ECCN: 5A991.g
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 5V

Buy Now Datasheet
RF Amplifiers - 516-3110-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-3110-2-ND
RF Amplifiers 516-3110-2-ND
RF Amplifier IC General Purpose 40MHz ~ 2.6GHz SOT-89-3

RF Amplifier IC General Purpose 40MHz ~ 2.6GHz SOT-89-3

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-30889-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-30889-TR1G
RF and Wireless - RF Amplifiers MGA-30889-TR1G
IC AMP GPS 40MHZ-2.6GHZ SOT89-3

IC AMP GPS 40MHZ-2.6GHZ SOT89-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1221837-MGA-30889-TR1G 516-3110-2-ND MGA-30889-TR1G
Product Name RF Amplifiers - MGA-30889-TR1G RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave General Purpose
Frequency Range 40 to 2600 MHz 40 to 2600 MHz 40 to 2600 MHz
Minimum Gain 15.5 dB 15.7 dB ? to 15.7 dB
Maximum Gain 15.5 dB 15.7 dB 15.7 dB
Noise Figure 1.9 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
11-38 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7199ASM - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 448-BGA10M1MN9E6327XTSA1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 1800 to 2200 MHz
View Details