Broadcom Inc. High Linearity 2.0-2.2 GHz Power Amplifier Module MGA-43628

Description
The Avago Technologies MGA-43628 is a fully matched power amplifier for use in the 2.0-2.2 GHz band. High linear output power at 5V is achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.
Description
The Avago Technologies MGA-43628 is a fully matched power amplifier for use in the 2.0-2.2 GHz band. High linear output power at 5V is achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.

Suppliers

Company
Product
Description
Supplier Links
High Linearity 2.0-2.2 GHz Power Amplifier Module - MGA-43628 - Broadcom Inc.
San Jose, CA, USA
High Linearity 2.0-2.2 GHz Power Amplifier Module
MGA-43628
High Linearity 2.0-2.2 GHz Power Amplifier Module MGA-43628
The Avago Technologies MGA-43628 is a fully matched power amplifier for use in the 2.0-2.2 GHz band. High linear output power at 5V is achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.

The Avago Technologies MGA-43628 is a fully matched power amplifier for use in the 2.0-2.2 GHz band. High linear output power at 5V is achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-43628
Product Name High Linearity 2.0-2.2 GHz Power Amplifier Module
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 2000 to 2200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-6000-38 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 6000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - SE2623L-RN - 894128-SE2623L-RN - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 16-QFN (3x3)
View Details
2 suppliers