Broadcom Inc. RF Amplifiers - MGA-43040-TR1G MGA-43040-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 208267-MGA-43040-TR1 G Packaging: Reel - TR Test Frequency: 2.4GHz Frequency: 2.3GHz to 2.4GHz Gain: 40dB P1dB: 35dBm RF Type: Cellular Categories: RF/IF and RFID Status: Active Case / Package: 28-MCOB (5x5) Supply Voltage - Operating: 5V Operating Supply Current: 340mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 208267-MGA-43040-TR1 G Packaging: Reel - TR Test Frequency: 2.4GHz Frequency: 2.3GHz to 2.4GHz Gain: 40dB P1dB: 35dBm RF Type: Cellular Categories: RF/IF and RFID Status: Active Case / Package: 28-MCOB (5x5) Supply Voltage - Operating: 5V Operating Supply Current: 340mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-43040-TR1G
208267-MGA-43040-TR1G
RF Amplifiers - MGA-43040-TR1G 208267-MGA-43040-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 208267-MGA-43040-TR1 G Packaging: Reel - TR Test Frequency: 2.4GHz Frequency: 2.3GHz to 2.4GHz Gain: 40dB P1dB: 35dBm RF Type: Cellular Categories: RF/IF and RFID Status: Active Case / Package: 28-MCOB (5x5) Supply Voltage - Operating: 5V Operating Supply Current: 340mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 208267-MGA-43040-TR1G
Packaging: Reel - TR
Test Frequency: 2.4GHz
Frequency: 2.3GHz to 2.4GHz
Gain: 40dB
P1dB: 35dBm
RF Type: Cellular
Categories: RF/IF and RFID
Status: Active
Case / Package: 28-MCOB (5x5)
Supply Voltage - Operating: 5V
Operating Supply Current: 340mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MGA-43040-TR1G
RF and Wireless - RF Amplifiers MGA-43040-TR1G
IC AMP CELL 2.3GHZ-2.4GHZ 28MCOB

IC AMP CELL 2.3GHZ-2.4GHZ 28MCOB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 208267-MGA-43040-TR1G MGA-43040-TR1G
Product Name RF Amplifiers - MGA-43040-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 2300 to 2400 MHz 2300 to 2400 MHz
Minimum Gain 40 dB ? to 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
RF Amplifiers - 448-BGM687U50E6327XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G
Frequency Range 600 to 2700 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT, Low Phase Noise Amplifier, DC to 7000 MHz, 50Ω, SOT-89 Style Package - GALI-39+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 7000 MHz
View Details
4 suppliers