Broadcom Inc. RF Amplifiers - MSA-0336-BLKG MSA-0336-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 789489-MSA-0336-BLKG Packaging: Bulk Package: 4-SMD (36 micro-X) Test Frequency: 1GHz Frequency: 0Hz ~ 2.7GHz Operating Supply Voltage: 4.5 V ~ 5.5 V Gain: 11.5dB ~ 13.5dB Noise Figure: 6dB P1dB: 10dBm (10mW) RF Type: General Part Status: Obsolete(EOL) Family Name: MSA0336 Categories: RF/IF and RFID Operating Supply Current: 35mA Manufacturer Package: 36 micro-X Alternative Parts (Cross-Reference): UPC1678GV-E1-A; uPC1678GV-A; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 789489-MSA-0336-BLKG Packaging: Bulk Package: 4-SMD (36 micro-X) Test Frequency: 1GHz Frequency: 0Hz ~ 2.7GHz Operating Supply Voltage: 4.5 V ~ 5.5 V Gain: 11.5dB ~ 13.5dB Noise Figure: 6dB P1dB: 10dBm (10mW) RF Type: General Part Status: Obsolete(EOL) Family Name: MSA0336 Categories: RF/IF and RFID Operating Supply Current: 35mA Manufacturer Package: 36 micro-X Alternative Parts (Cross-Reference): UPC1678GV-E1-A; uPC1678GV-A; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MSA-0336-BLKG
789489-MSA-0336-BLKG
RF Amplifiers - MSA-0336-BLKG 789489-MSA-0336-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 789489-MSA-0336-BLKG Packaging: Bulk Package: 4-SMD (36 micro-X) Test Frequency: 1GHz Frequency: 0Hz ~ 2.7GHz Operating Supply Voltage: 4.5 V ~ 5.5 V Gain: 11.5dB ~ 13.5dB Noise Figure: 6dB P1dB: 10dBm (10mW) RF Type: General Part Status: Obsolete(EOL) Family Name: MSA0336 Categories: RF/IF and RFID Operating Supply Current: 35mA Manufacturer Package: 36 micro-X Alternative Parts (Cross-Reference): UPC1678GV-E1-A; uPC1678GV-A; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 789489-MSA-0336-BLKG
Packaging: Bulk
Package: 4-SMD (36 micro-X)
Test Frequency: 1GHz
Frequency: 0Hz ~ 2.7GHz
Operating Supply Voltage: 4.5 V ~ 5.5 V
Gain: 11.5dB ~ 13.5dB
Noise Figure: 6dB
P1dB: 10dBm (10mW)
RF Type: General
Part Status: Obsolete(EOL)
Family Name: MSA0336
Categories: RF/IF and RFID
Operating Supply Current: 35mA
Manufacturer Package: 36 micro-X
Alternative Parts (Cross-Reference): UPC1678GV-E1-A; uPC1678GV-A;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MSA-0336-BLKG
RF and Wireless - RF Amplifiers MSA-0336-BLKG
IC AMP GP 0HZ-2.7GHZ 36 MICRO-X

IC AMP GP 0HZ-2.7GHZ 36 MICRO-X

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 789489-MSA-0336-BLKG MSA-0336-BLKG
Product Name RF Amplifiers - MSA-0336-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 0.0 to 2700 MHz 0.0 to 2700 MHz
Minimum Gain 11.5 to 13.5 dB ? to 11.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-D10040270GTH-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Low Noise Amplifiers - NLA-40000-53000-40-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 40000 to 53000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details