Broadcom Inc. RF Amplifiers - MSA-2011-TR1G MSA-2011-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 092748-MSA-2011-TR1G Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 1GHz Gain: 15dB to 16.2dB Noise Figure: 4.3dB P1dB: 9dBm (7.9mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143-4 Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 20mA to 40mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 092748-MSA-2011-TR1G Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 1GHz Gain: 15dB to 16.2dB Noise Figure: 4.3dB P1dB: 9dBm (7.9mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143-4 Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 20mA to 40mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MSA-2011-TR1G
092748-MSA-2011-TR1G
RF Amplifiers - MSA-2011-TR1G 092748-MSA-2011-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 092748-MSA-2011-TR1G Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 1GHz Gain: 15dB to 16.2dB Noise Figure: 4.3dB P1dB: 9dBm (7.9mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143-4 Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 20mA to 40mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 092748-MSA-2011-TR1G
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 0Hz to 1GHz
Gain: 15dB to 16.2dB
Noise Figure: 4.3dB
P1dB: 9dBm (7.9mW)
RF Type: ISM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-143-4
Supply Voltage - Operating: 4 V to 6 V
Operating Supply Current: 20mA to 40mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Amplifiers - MSA-2011-TR1G-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MSA-2011-TR1G-ND
RF Amplifiers MSA-2011-TR1G-ND
RF Amplifier IC ISM 0Hz ~ 1GHz SOT-143-4

RF Amplifier IC ISM 0Hz ~ 1GHz SOT-143-4

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-2011-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-2011-TR1G
RF and Wireless - RF Amplifiers MSA-2011-TR1G
IC RF AMP ISM 0HZ-1GHZ SOT143-4

IC RF AMP ISM 0HZ-1GHZ SOT143-4

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 092748-MSA-2011-TR1G MSA-2011-TR1G-ND MSA-2011-TR1G
Product Name RF Amplifiers - MSA-2011-TR1G RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave ISM
Frequency Range 0.0 to 1000 MHz 0.0 to 1000 MHz 0.0 to 1000 MHz
Minimum Gain 15 to 16.2 dB 15 dB ? to 15 dB
Maximum Gain 15 to 16.2 dB 16.2 dB 16.2 dB
Noise Figure 4.3 dB 4.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-10-60-15-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 60 MHz
Minimum Gain 15 dB
View Details
RF and Wireless - RF Amplifiers - BGA420E6433 - Acme Chip Technology Co., Limited
Specs
Frequency Range 0.0 to 3000 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details