Broadcom Inc. RF Amplifiers - MGA-53543-BLKG MGA-53543-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1075835-MGA-53543-BL KG Packaging: Cut Strip Test Frequency: 1.9GHz Frequency: 50MHz to 6GHz Gain: 14dB to 17dB Noise Figure: 1.5dB to 1.9dB P1dB: 18.6dBm (72.4mW) RF Type: Cellular, PCS, WLAN, WLL Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 5V Operating Supply Current: 40mA to 70mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1075835-MGA-53543-BL KG Packaging: Cut Strip Test Frequency: 1.9GHz Frequency: 50MHz to 6GHz Gain: 14dB to 17dB Noise Figure: 1.5dB to 1.9dB P1dB: 18.6dBm (72.4mW) RF Type: Cellular, PCS, WLAN, WLL Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 5V Operating Supply Current: 40mA to 70mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-53543-BLKG
1075835-MGA-53543-BLKG
RF Amplifiers - MGA-53543-BLKG 1075835-MGA-53543-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1075835-MGA-53543-BL KG Packaging: Cut Strip Test Frequency: 1.9GHz Frequency: 50MHz to 6GHz Gain: 14dB to 17dB Noise Figure: 1.5dB to 1.9dB P1dB: 18.6dBm (72.4mW) RF Type: Cellular, PCS, WLAN, WLL Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 5V Operating Supply Current: 40mA to 70mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 1075835-MGA-53543-BLKG
Packaging: Cut Strip
Test Frequency: 1.9GHz
Frequency: 50MHz to 6GHz
Gain: 14dB to 17dB
Noise Figure: 1.5dB to 1.9dB
P1dB: 18.6dBm (72.4mW)
RF Type: Cellular, PCS, WLAN, WLL
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-343, SC70 4-Lead
Supply Voltage - Operating: 5V
Operating Supply Current: 40mA to 70mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
Amp, Rf Phemt, 53543, Sot-343, 5.5V; Frequency Min Broadcom - 38K5525 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Rf Phemt, 53543, Sot-343, 5.5V; Frequency Min Broadcom
38K5525
Amp, Rf Phemt, 53543, Sot-343, 5.5V; Frequency Min Broadcom 38K5525
AMP, RF PHEMT, 53543, SOT-343, 5.5V; Frequency Min:50MHz; Frequency Max:6GHz; Gain:17.4dB; Noise Figure Typ:1.9dB; RF IC Case Style:SOT-343; No. of Pins:4Pins; Supply Voltage Min:5V; Supply Voltage Max:5V; Operating Temperature RoHS Compliant: Yes

AMP, RF PHEMT, 53543, SOT-343, 5.5V; Frequency Min:50MHz; Frequency Max:6GHz; Gain:17.4dB; Noise Figure Typ:1.9dB; RF IC Case Style:SOT-343; No. of Pins:4Pins; Supply Voltage Min:5V; Supply Voltage Max:5V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - MGA-53543-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-53543-BLKG
RF and Wireless - RF Amplifiers MGA-53543-BLKG
IC AMP CELL 50MHZ-6GHZ SOT343

IC AMP CELL 50MHZ-6GHZ SOT343

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1075835-MGA-53543-BLKG 38K5525 MGA-53543-BLKG
Product Name RF Amplifiers - MGA-53543-BLKG Amp, Rf Phemt, 53543, Sot-343, 5.5V; Frequency Min Broadcom RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 50 to 6000 MHz 6000 MHz 50 to 6000 MHz
Minimum Gain 14 to 17 dB 17.4 dB ? to 14 dB
Maximum Gain 14 to 17 dB 17.4 dB 17 dB
Noise Figure 1.5 to 1.9 dB 1.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-1000-18000-45-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 45 dB
View Details
RF Amplifiers - 448-BGAP2D20AE6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 2300 to 2700 MHz
View Details