Broadcom Inc. RF Amplifiers - WS1103-TR1 WS1103-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 120718-WS1103-TR1 Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 120718-WS1103-TR1 Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - WS1103-TR1
120718-WS1103-TR1
RF Amplifiers - WS1103-TR1 120718-WS1103-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 120718-WS1103-TR1 Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 120718-WS1103-TR1
Categories: Uncategorized
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
WS1103-TR1
RF and Wireless - RF Amplifiers WS1103-TR1
IC AMP CDMA 824MHZ-849MHZ 8SMD

IC AMP CDMA 824MHZ-849MHZ 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 120718-WS1103-TR1 WS1103-TR1
Product Name RF Amplifiers - WS1103-TR1 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2463CTR7CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, PCS, GSM, UMTS
Frequency Range 50 to 4000 MHz
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Low Noise Amplifiers - NLA-4000-8000-40-11 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 8000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details