Broadcom Inc. RF Amplifiers - VMMK-3803-TR1G VMMK-3803-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1117309-VMMK-3803-TR 1G Packaging: Reel - TR Test Frequency: 6GHz Frequency: 3GHz to 11GHz Gain: 20dB Noise Figure: 1.5dB P1dB: 9dBm RF Type: 802.16 WiMAX Family Name: VMMK-3803 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 0402 Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 20mA Alternative Parts (Cross-Reference): WHM02R; VMMK-3803; VMMK-3803-BLKG; Introduction Date: April 13, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1117309-VMMK-3803-TR 1G Packaging: Reel - TR Test Frequency: 6GHz Frequency: 3GHz to 11GHz Gain: 20dB Noise Figure: 1.5dB P1dB: 9dBm RF Type: 802.16 WiMAX Family Name: VMMK-3803 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 0402 Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 20mA Alternative Parts (Cross-Reference): WHM02R; VMMK-3803; VMMK-3803-BLKG; Introduction Date: April 13, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - VMMK-3803-TR1G
1117309-VMMK-3803-TR1G
RF Amplifiers - VMMK-3803-TR1G 1117309-VMMK-3803-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1117309-VMMK-3803-TR 1G Packaging: Reel - TR Test Frequency: 6GHz Frequency: 3GHz to 11GHz Gain: 20dB Noise Figure: 1.5dB P1dB: 9dBm RF Type: 802.16 WiMAX Family Name: VMMK-3803 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 0402 Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 20mA Alternative Parts (Cross-Reference): WHM02R; VMMK-3803; VMMK-3803-BLKG; Introduction Date: April 13, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1117309-VMMK-3803-TR1G
Packaging: Reel - TR
Test Frequency: 6GHz
Frequency: 3GHz to 11GHz
Gain: 20dB
Noise Figure: 1.5dB
P1dB: 9dBm
RF Type: 802.16 WiMAX
Family Name: VMMK-3803
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 0402
Supply Voltage - Operating: 3 V to 5 V
Operating Supply Current: 20mA
Alternative Parts (Cross-Reference): WHM02R; VMMK-3803; VMMK-3803-BLKG;
Introduction Date: April 13, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - VMMK-3803-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
VMMK-3803-TR1G
RF and Wireless - RF Amplifiers VMMK-3803-TR1G
IC AMP 802.16 WIMAX 3-11GHZ 0402

IC AMP 802.16 WIMAX 3-11GHZ 0402

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1117309-VMMK-3803-TR1G VMMK-3803-TR1G
Product Name RF Amplifiers - VMMK-3803-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 3000 to 11000 MHz 3000 to 11000 MHz
Minimum Gain 20 dB ? to 20 dB
Maximum Gain 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 12 to 385 MHz
Minimum Gain 35 to 65 dB
View Details
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Low Noise Amplifiers - NLA-8000-26500-15-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 26500 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details