Broadcom Inc. RF Amplifiers VMMK-2303-TR1G

Description
RF Amplifier IC Cellular, W-CDMA, PCS 500MHz ~ 6GHz 0402
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, W-CDMA, PCS 500MHz ~ 6GHz 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-2874-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-2874-2-ND
RF Amplifiers 516-2874-2-ND
RF Amplifier IC Cellular, W-CDMA, PCS 500MHz ~ 6GHz 0402

RF Amplifier IC Cellular, W-CDMA, PCS 500MHz ~ 6GHz 0402

Buy Now Datasheet
RF and Wireless - RF Amplifiers - VMMK-2303-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
VMMK-2303-TR1G
RF and Wireless - RF Amplifiers VMMK-2303-TR1G
IC AMP CELLULAR 500MHZ-6GHZ 0402

IC AMP CELLULAR 500MHZ-6GHZ 0402

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 516-2874-2-ND VMMK-2303-TR1G
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, W-CDMA, PCS
Frequency Range 500 to 6000 MHz 500 to 6000 MHz
Minimum Gain 14 dB ? to 14 dB
Maximum Gain 14 dB 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Low Noise Amplifiers - NLA-950-2150-20-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 950 to 2150 MHz
Minimum Gain 20 dB
View Details
1930 – 2170 MHz, 0.5 W Power Amplifier - SKY65171-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 1930 to 2170 MHz
Minimum Gain 30 dB
View Details
2 suppliers