Broadcom Inc. RF Amplifiers - MSA-0711-BLKG MSA-0711-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 113066-MSA-0711-BLKG Packaging: Bulk Test Frequency: 1GHz Frequency: 0Hz to 1.9GHz Gain: 12dB Noise Figure: 5dB P1dB: 5.5dBm (3.5mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143-4 Supply Voltage - Operating: 3.8V Operating Supply Current: 22mA
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 113066-MSA-0711-BLKG Packaging: Bulk Test Frequency: 1GHz Frequency: 0Hz to 1.9GHz Gain: 12dB Noise Figure: 5dB P1dB: 5.5dBm (3.5mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143-4 Supply Voltage - Operating: 3.8V Operating Supply Current: 22mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MSA-0711-BLKG - 113066-MSA-0711-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MSA-0711-BLKG
113066-MSA-0711-BLKG
RF Amplifiers - MSA-0711-BLKG 113066-MSA-0711-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 113066-MSA-0711-BLKG Packaging: Bulk Test Frequency: 1GHz Frequency: 0Hz to 1.9GHz Gain: 12dB Noise Figure: 5dB P1dB: 5.5dBm (3.5mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143-4 Supply Voltage - Operating: 3.8V Operating Supply Current: 22mA

Manufacturer: Broadcom Limited
Win Source Part Number: 113066-MSA-0711-BLKG
Packaging: Bulk
Test Frequency: 1GHz
Frequency: 0Hz to 1.9GHz
Gain: 12dB
Noise Figure: 5dB
P1dB: 5.5dBm (3.5mW)
RF Type: ISM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-143-4
Supply Voltage - Operating: 3.8V
Operating Supply Current: 22mA

Buy Now Datasheet
RF Amplifiers - 516-2534-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-2534-ND
RF Amplifiers 516-2534-ND
RF Amplifier IC ISM 0Hz ~ 1.9GHz SOT-143-4

RF Amplifier IC ISM 0Hz ~ 1.9GHz SOT-143-4

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-0711-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-0711-BLKG
RF and Wireless - RF Amplifiers MSA-0711-BLKG
IC AMP ISM 0HZ-1.9GHZ SOT143-4

IC AMP ISM 0HZ-1.9GHZ SOT143-4

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 113066-MSA-0711-BLKG 516-2534-ND MSA-0711-BLKG
Product Name RF Amplifiers - MSA-0711-BLKG RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave ISM
Frequency Range 0.0 to 1900 MHz 0.0 to 1900 MHz 0.0 to 1900 MHz
Minimum Gain 12 dB 12 dB ? to 12 dB
Maximum Gain 12 dB 12 dB 12 dB
Noise Figure 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - RF9830 - 1176911-RF9830 - Win Source Electronics
Specs
Applications RF Microwave
RoHS Compliant RoHS
View Details
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-26500-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 26500 MHz
Output VSWR 3.5 :1
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details