Broadcom Inc. Amp, Gain Block, Hi Lin, 3Sot89; Frequency Min Broadcom MGA-30789-BLKG

Description
AMP, GAIN BLOCK, HI LIN, 3SOT89; Frequency Min:2GHz; Frequency Max:6GHz; Gain:11.8dB; Noise Figure Typ:3.3dB; RF IC Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature Min:-; RoHS Compliant: Yes
Datasheet
Description
AMP, GAIN BLOCK, HI LIN, 3SOT89; Frequency Min:2GHz; Frequency Max:6GHz; Gain:11.8dB; Noise Figure Typ:3.3dB; RF IC Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature Min:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amp, Gain Block, Hi Lin, 3Sot89; Frequency Min Broadcom - 58Y4943 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Gain Block, Hi Lin, 3Sot89; Frequency Min Broadcom
58Y4943
Amp, Gain Block, Hi Lin, 3Sot89; Frequency Min Broadcom 58Y4943
AMP, GAIN BLOCK, HI LIN, 3SOT89; Frequency Min:2GHz; Frequency Max:6GHz; Gain:11.8dB; Noise Figure Typ:3.3dB; RF IC Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature Min:-; RoHS Compliant: Yes

AMP, GAIN BLOCK, HI LIN, 3SOT89; Frequency Min:2GHz; Frequency Max:6GHz; Gain:11.8dB; Noise Figure Typ:3.3dB; RF IC Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature Min:-; RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - MGA-30789-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-30789-BLKG
RF and Wireless - RF Amplifiers MGA-30789-BLKG
IC RF AMP GPS 2GHZ-6GHZ SOT89-3

IC RF AMP GPS 2GHZ-6GHZ SOT89-3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 58Y4943 MGA-30789-BLKG
Product Name Amp, Gain Block, Hi Lin, 3Sot89; Frequency Min Broadcom RF and Wireless - RF Amplifiers
RoHS Compliant RoHS
Frequency Range 6000 MHz 2000 to 6000 MHz
Minimum Gain 11.8 dB ? to 8.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifier LNA ICs - BGA 7L1N6 - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers - ALT6704RM45Q7 - 860898-ALT6704RM45Q7 - Win Source Electronics
Specs
Applications RF Microwave
View Details