Broadcom Inc. RF Amplifiers MSA-2111-TR1

Description
RF Amplifier IC ISM, PCS, WLL, 802.16/WiMax 0Hz ~ 500MHz SOT-143-4
Request a Quote Datasheet
Description
RF Amplifier IC ISM, PCS, WLL, 802.16/WiMax 0Hz ~ 500MHz SOT-143-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-1518-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1518-2-ND
RF Amplifiers 516-1518-2-ND
RF Amplifier IC ISM, PCS, WLL, 802.16/WiMax 0Hz ~ 500MHz SOT-143-4

RF Amplifier IC ISM, PCS, WLL, 802.16/WiMax 0Hz ~ 500MHz SOT-143-4

Buy Now Datasheet
RF Amplifiers - MSA-2111-TR1 - 111633-MSA-2111-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MSA-2111-TR1
111633-MSA-2111-TR1
RF Amplifiers - MSA-2111-TR1 111633-MSA-2111-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 111633-MSA-2111-TR1 Packaging: Reel - TR Test Frequency: 900MHz Frequency: 0Hz to 500MHz Gain: 16dB to 17.5dB Noise Figure: 3.3dB P1dB: 10dBm (10mW) RF Type: ISM, PCS, WLL, 802.16/WiMax Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143-4 Supply Voltage - Operating: 2.9 V to 4.3 V Operating Supply Current: 40mA

Manufacturer: Broadcom Limited
Win Source Part Number: 111633-MSA-2111-TR1
Packaging: Reel - TR
Test Frequency: 900MHz
Frequency: 0Hz to 500MHz
Gain: 16dB to 17.5dB
Noise Figure: 3.3dB
P1dB: 10dBm (10mW)
RF Type: ISM, PCS, WLL, 802.16/WiMax
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-143-4
Supply Voltage - Operating: 2.9 V to 4.3 V
Operating Supply Current: 40mA

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-2111-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-2111-TR1
RF and Wireless - RF Amplifiers MSA-2111-TR1
IC AMP ISM 0HZ-500MHZ SOT143-4

IC AMP ISM 0HZ-500MHZ SOT143-4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 516-1518-2-ND 111633-MSA-2111-TR1 MSA-2111-TR1
Product Name RF Amplifiers RF Amplifiers - MSA-2111-TR1 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; ISM, PCS, WLL, 802.16/WiMax RF Microwave
Frequency Range 0.0 to 500 MHz 0.0 to 500 MHz 0.0 to 500 MHz
Minimum Gain 16 dB 16 to 17.5 dB ? to 16 dB
Maximum Gain 17.5 dB 16 to 17.5 dB 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2933TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2900 to 3300 MHz
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Low Noise Amplifiers - NLA-700-1100-25-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 700 to 1100 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details