Broadcom Inc. RF Amplifiers - MGA-86563-TR1G MGA-86563-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 023219-MGA-86563-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 500MHz to 6GHz Gain: 22.7dB Noise Figure: 1.6dB P1dB: 4.1dB (2.6mW) RF Type: GPS, ISM, MMDS, PCS, TVRO Family Name: MGA-86563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 4.5 V to 7 V Operating Supply Current: 14mA Alternative Parts (Cross-Reference): MAX2648EBT; MAX2648; MAX2648EBT-T10; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 023219-MGA-86563-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 500MHz to 6GHz Gain: 22.7dB Noise Figure: 1.6dB P1dB: 4.1dB (2.6mW) RF Type: GPS, ISM, MMDS, PCS, TVRO Family Name: MGA-86563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 4.5 V to 7 V Operating Supply Current: 14mA Alternative Parts (Cross-Reference): MAX2648EBT; MAX2648; MAX2648EBT-T10; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MGA-86563-TR1G - 023219-MGA-86563-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MGA-86563-TR1G
023219-MGA-86563-TR1G
RF Amplifiers - MGA-86563-TR1G 023219-MGA-86563-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 023219-MGA-86563-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 500MHz to 6GHz Gain: 22.7dB Noise Figure: 1.6dB P1dB: 4.1dB (2.6mW) RF Type: GPS, ISM, MMDS, PCS, TVRO Family Name: MGA-86563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 4.5 V to 7 V Operating Supply Current: 14mA Alternative Parts (Cross-Reference): MAX2648EBT; MAX2648; MAX2648EBT-T10; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 023219-MGA-86563-TR1G
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 500MHz to 6GHz
Gain: 22.7dB
Noise Figure: 1.6dB
P1dB: 4.1dB (2.6mW)
RF Type: GPS, ISM, MMDS, PCS, TVRO
Family Name: MGA-86563
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-363, SC70
Supply Voltage - Operating: 4.5 V to 7 V
Operating Supply Current: 14mA
Alternative Parts (Cross-Reference): MAX2648EBT; MAX2648; MAX2648EBT-T10;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-86563-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-86563-TR1G
RF and Wireless - RF Amplifiers MGA-86563-TR1G
IC RF AMP GPS 500MHZ-6GHZ SOT363

IC RF AMP GPS 500MHZ-6GHZ SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 023219-MGA-86563-TR1G MGA-86563-TR1G
Product Name RF Amplifiers - MGA-86563-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 500 to 6000 MHz 500 to 6000 MHz
Minimum Gain 22.7 dB ? to 22.7 dB
Maximum Gain 22.7 dB 22.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2363CTR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, PCS, GSM, UMTS
Frequency Range 50 to 4000 MHz
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
Low Noise Amplifiers - NLA-950-2150-20-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 950 to 2150 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details