Broadcom Inc. RF Amplifiers - MGA-31189-TR1G MGA-31189-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 208264-MGA-31189-TR1 G Packaging: Reel - TR Test Frequency: 900MHz Frequency: 50MHz to 2GHz Gain: 21dB Noise Figure: 2dB P1dB: 24dBm (251.2mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5V Operating Supply Current: 111mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 208264-MGA-31189-TR1 G Packaging: Reel - TR Test Frequency: 900MHz Frequency: 50MHz to 2GHz Gain: 21dB Noise Figure: 2dB P1dB: 24dBm (251.2mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5V Operating Supply Current: 111mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-31189-TR1G
208264-MGA-31189-TR1G
RF Amplifiers - MGA-31189-TR1G 208264-MGA-31189-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 208264-MGA-31189-TR1 G Packaging: Reel - TR Test Frequency: 900MHz Frequency: 50MHz to 2GHz Gain: 21dB Noise Figure: 2dB P1dB: 24dBm (251.2mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5V Operating Supply Current: 111mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 208264-MGA-31189-TR1G
Packaging: Reel - TR
Test Frequency: 900MHz
Frequency: 50MHz to 2GHz
Gain: 21dB
Noise Figure: 2dB
P1dB: 24dBm (251.2mW)
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-89-3
Supply Voltage - Operating: 5V
Operating Supply Current: 111mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-31189-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-31189-TR1G
RF and Wireless - RF Amplifiers MGA-31189-TR1G
IC RF AMP GPS 50MHZ-2GHZ SOT89-3

IC RF AMP GPS 50MHZ-2GHZ SOT89-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 208264-MGA-31189-TR1G MGA-31189-TR1G
Product Name RF Amplifiers - MGA-31189-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 50 to 2000 MHz 50 to 2000 MHz
Minimum Gain 21 dB ? to 21 dB
Maximum Gain 21 dB 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-57000-67000-30-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 57000 to 67000 MHz
Minimum Gain 30 dB
View Details
GPS/GLONASS/Galileo/Compass Low-Noise Amplifier - SKY65623-682LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1559 to 1606 MHz
Minimum Gain 16.5 dB
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
AMM-8211UC5, 22 - 57 GHz GaAs Driver Amplifier - AMM-8211UC5 - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Connectorized; connectorized
View Details