Manufacturer: Broadcom Limited
Win Source Part Number: 132622-MGA-62563-BLK
Packaging: Cut Strip
Test Frequency: 500MHz
Frequency: 100MHz to 3GHz
Gain: 22dB
Noise Figure: 0.8dB
P1dB: 18dBm (63.1mW)
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-363, SC70
Supply Voltage - Operating: 3 V to 5 V
Operating Supply Current: 47mA to 77mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 100
IC RF AMP 100MHZ-3GHZ SOT363
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | 132622-MGA-62563-BLKG | MGA-62563-BLKG |
| Product Name | RF Amplifiers - MGA-62563-BLKG | RF and Wireless - RF Amplifiers |
| Applications | RF Microwave | |
| Frequency Range | 100 to 3000 MHz | 100 to 3000 MHz |
| Minimum Gain | 22 dB | ? to 22 dB |
| Maximum Gain | 22 dB | 22 dB |