Broadcom Inc. RF Amplifiers - MGA-635P8-BLKG MGA-635P8-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221862-MGA-635P8-BL KG Packaging: Strip Test Frequency: 2.5GHz Frequency: 2.3GHz ~ 4GHz Gain: 18dB Supply Current: 56mA Noise Figure: 0.56dB P1dB: 22dBm RF Type: CDMA, GSM Family Name: MGA-635P8 Categories: RF/IF and RFID Supplier Device Package: 8-QFN (2x2) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-WFDFN Exposed Pad Alternative Parts (Cross-Reference): SKY67015-396LF; SKY67022-396LF; SKY67021-396LF; SKY67023-396LF; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221862-MGA-635P8-BL KG Packaging: Strip Test Frequency: 2.5GHz Frequency: 2.3GHz ~ 4GHz Gain: 18dB Supply Current: 56mA Noise Figure: 0.56dB P1dB: 22dBm RF Type: CDMA, GSM Family Name: MGA-635P8 Categories: RF/IF and RFID Supplier Device Package: 8-QFN (2x2) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-WFDFN Exposed Pad Alternative Parts (Cross-Reference): SKY67015-396LF; SKY67022-396LF; SKY67021-396LF; SKY67023-396LF; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-635P8-BLKG
1221862-MGA-635P8-BLKG
RF Amplifiers - MGA-635P8-BLKG 1221862-MGA-635P8-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1221862-MGA-635P8-BL KG Packaging: Strip Test Frequency: 2.5GHz Frequency: 2.3GHz ~ 4GHz Gain: 18dB Supply Current: 56mA Noise Figure: 0.56dB P1dB: 22dBm RF Type: CDMA, GSM Family Name: MGA-635P8 Categories: RF/IF and RFID Supplier Device Package: 8-QFN (2x2) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-WFDFN Exposed Pad Alternative Parts (Cross-Reference): SKY67015-396LF; SKY67022-396LF; SKY67021-396LF; SKY67023-396LF; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1221862-MGA-635P8-BLKG
Packaging: Strip
Test Frequency: 2.5GHz
Frequency: 2.3GHz ~ 4GHz
Gain: 18dB
Supply Current: 56mA
Noise Figure: 0.56dB
P1dB: 22dBm
RF Type: CDMA, GSM
Family Name: MGA-635P8
Categories: RF/IF and RFID
Supplier Device Package: 8-QFN (2x2)
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-WFDFN Exposed Pad
Alternative Parts (Cross-Reference): SKY67015-396LF; SKY67022-396LF; SKY67021-396LF; SKY67023-396LF;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-635P8-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-635P8-BLKG
RF and Wireless - RF Amplifiers MGA-635P8-BLKG
IC RF AMP CDMA 2.3GHZ-4GHZ 8QFN

IC RF AMP CDMA 2.3GHZ-4GHZ 8QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1221862-MGA-635P8-BLKG MGA-635P8-BLKG
Product Name RF Amplifiers - MGA-635P8-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
Sky5® 5G NR n77 Diversity Receive Module - SKY53759-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 21-lead
View Details
ADM-8095PSM, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM-8095PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Noise Amplifiers - NLA-500-18000-10-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 10 dB
View Details